Microchip Technology, Inc. Microcontrollers PIC18F27J13-I/SS

Description
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 28-SSOP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F27J13-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F27J13-I/SS-ND
Microcontrollers PIC18F27J13-I/SS-ND
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 28-SSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-PIC18F27J13-I/SS
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-PIC18F27J13-I/SS
IC MCU 8BIT 128KB FLASH 28SSOP Product overview: PIC18F27J13-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F27J13-I/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 28SSOP Product overview: PIC18F27J13-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F27J13-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F27J13-I/SS - 210119-PIC18F27J13-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F27J13-I/SS
210119-PIC18F27J13-I/SS
Embedded - Embedded - Microcontrollers - PIC18F27J13-I/SS 210119-PIC18F27J13-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 210119-PIC18F27J13-I /SS Packaging: Tube/Rail Core Processor: PIC Number of I/O: 22 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH Data Converters: A/D 10x10b/12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Speed(Frequency): 48MHz Supply Voltage - Operating: 2.15 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 3.8K x 8 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 210119-PIC18F27J13-I/SS
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 22
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
Data Converters: A/D 10x10b/12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Speed(Frequency): 48MHz
Supply Voltage - Operating: 2.15 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 3.8K x 8
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F27J13-I/SS
8-bit Microcontrollers - MCU PIC18F27J13-I/SS
8-bit Microcontrollers - MCU 128KB Flash 4KB RAM 12MIPS nanoWatt

8-bit Microcontrollers - MCU 128KB Flash 4KB RAM 12MIPS nanoWatt

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F27J13-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F27J13-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F27J13-I/SS
IC MCU 8BIT 128KB FLASH 28SSOP

IC MCU 8BIT 128KB FLASH 28SSOP

Supplier's Site
Microcontrollers - PIC18F27J13-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F27J13-I/SS
Microcontrollers PIC18F27J13-I/SS
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 28-SSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F27J13-I/SS
Embedded - Microcontrollers PIC18F27J13-I/SS
IC MCU 8BIT 128KB FLASH 28SSOP

IC MCU 8BIT 128KB FLASH 28SSOP

Supplier's Site Datasheet
Microcontrollers - PIC18F27J13-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F27J13-I/SS
Microcontrollers PIC18F27J13-I/SS
IC MCU 8BIT 128KB FLASH 28SSOP

IC MCU 8BIT 128KB FLASH 28SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F27J13-I/SS-ND 685-PIC18F27J13-I/SS 210119-PIC18F27J13-I/SS PIC18F27J13-I/SS PIC18F27J13-I/SS PIC18F27J13-I/SS PIC18F27J13-I/SS PIC18F27J13-I/SS
Product Name Microcontrollers 8-bit 8BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F27J13-I/SS 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 10x10b/12b
RAM 3.8 KB 3.8 KB 128 KB 3.8 KB 3.8 KB 3.8 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RGZT - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C164CL6RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details