PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 28-SPDIP
8 Bit Microcontroller, Flash, PIC18FxxJxx, 48 MHz, 128 KB, 3.7109 KB, 28, DIP RoHS Compliant: Yes
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, DIP-28; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:3.7109KB; No. of Pins:28Pins; MCU Case Style:DIP; No. of I/O s:22I/O s; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 128KB FLASH 28SPDIP
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 28-SPDIP
8-bit Microcontrollers - MCU 128KB FLASH 4KBRAM 12 MIPS nanoWatt
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F27J13-I/SP-ND | 75R2797 | 63R7835 | PIC18F27J13-I/SP | PIC18F27J13-I/SP | PIC18F27J13-I/SP |
| Product Name | Microcontrollers | 8 Bit Microcontroller, Flash, Pic18Fxxjxx, 48 Mhz, 128 Kb, 3.7109 Kb, 28, Dip Rohs Compliant Microchip | Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Dip-28; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | |||
| Bits | Other; A/D 10x10b/12b | |||||
| RAM | 3.8 KB | 3.71 KB | 3.8 KB | |||
| ROM | 128 KB |