Manufacturer: Microchip Technology
Win Source Part Number: 1322821-PIC18F27J13-
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 48MHz
Standard Package: 27
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 3.8K x 8
Data Converters: A/D 10x10b/12b
Oscillator Type: Internal
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-SOIC (0.295", 7.50mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.15V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18F27J13ISO
Base Product Number: PIC18F27
RoHS Status: ROHS3 Compliant
IC MCU 8BIT 128KB FLASH 28SOIC Product overview: PIC18F27J13-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F27J13-I/SO
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 28-SOIC
IC MCU 8BIT 128KB FLASH 28SOIC
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, SOIC-28; Product Range:PIC18 Microcontrollers; Operating Frequency Max:48MHz; Program Memory Size:128KB; No. of Pins:28Pins; IC Case / Package:SOIC; No. of I/O s:22I/O s RoHS Compliant: Yes
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 28-SOIC
IC MCU 8BIT 128KB FLASH 28SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1322821-PIC18F27J13-I/SO | 685-PIC18F27J13-I/SO | PIC18F27J13-I/SO-ND | PIC18F27J13-I/SO | 63R7834 | PIC18F27J13-I/SO | PIC18F27J13-I/SO |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Soic-28; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |
| RAM | 128 KB | 3.8 KB | 3.8 KB | 3.8 KB | 3.8 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||
| Supply Voltage | 2.15 to 3.6 volts | 2.15 to 3.6 volts | 2.15 to 3.6 volts | 3.6 volts |