IC MCU 8BIT 64KB FLASH 28VQFN
IC MCU 8BIT 64KB FLASH 28VQFN
IC MCU 8BIT 64KB FLASH 28VQFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC18F26Q84-I/5N-ND | PIC18F26Q84-I/5N | PIC18F26Q84-I/5N |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz |
| Bits | 8 Bit; Other; A/D 24x12b SAR; D/A 1x8b | ||
| RAM | 8 KB | 8 KB | 8 KB |
| ROM | 64 KB |