8-bit Microcontrollers - MCU 64KB Flash, 4KB RAM, 3x 16-bit PWMs, 6 ch DMA Comparator, 8-bit DAC, 12-bit ADCC Product overview: PIC18F26Q43T-E/STX from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 64KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16-bit, 64KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F26Q43T-E/S
64KB FLASH, 4KB RAM, 3X 16-BIT P
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18F26Q43T-E/STX | 150-PIC18F26Q43T-E/STXTR-ND |
| Product Name | 8-bit 16-bit 64KB 4KB Embedded Microcontroller MCU | Microcontrollers |
| Data Bus | 8 Bit; 16 Bit | 8 Bit |
| Clock Speed | 64 MHz | 64 MHz |
| RAM | 4 KB | 4 KB |
| ROM | 1 KB | 64 KB |
| ROM Type | EEPROM; EEPROM | Flash |