Microchip Technology, Inc. PIC18F26K83

Description
The PIC18(L)F25/26K83 microcontroller family with CANTM technology in 28-pins features a 12-bit ADC with Computation (ADC2) automating Capacitive Voltage Divider (CVD) techniques for advanced touch sensing, averaging, filtering, oversampling and threshold comparison. In addition, the product family includes Vectored Interrupt Controller with fixed latency for handling interrupts, System Bus Arbiter, Direct Memory Access capabilities, UART with support for Asynchronous DMX, DALI and LIN transmissions, SPI, I2C, memory features like Memory Access Partition (MAP) to support customers in data protection and bootloader applications, and Device Information Area (DIA) which stores factory calibration values to help improve temperature sensor accuracy. Additional Features CONTROLLER AREA NETWORK MODULE (CAN) Supports CAN 1.2, 2.0A and 2.0B Six modes of operation Supports legacy - Fully backward compatibly LOW POWER & SYSTEM FLEXIBILITY Vectored Interrupt (VI) capability - Faster interrupt response time Interrupt Vector Table Programmable single or dual priority Two level hardware context saving Direct Memory Access (DMA) controllers - Move data between without CPU Eliminates need for CPU involvement in data transfers Access to all memory spaces and peripherals Flexible source and destination message sizes Programmable DMA priority Memory Access Partition (MAP) - Customize flash partitioning with bootloader write protection Device Information Area (DIA) - Dedicated memory area for data storage of temp sensor factory calibration value, factory ID and FVR values for ADC and COMP eXtreme Low Power (XLP) technology - Industry leading low power technology WDT: 500nA @ 1.8V typical SLEEP mode: 50nA @ 1.8V typical DOZE mode allows CPU to run at a lower clock speed than peripherals IDLE and SLEEP modes selectively shut down peripherals and/or core for power reduction INTELLIGENT ANALOG 12-bit Analog to Digital (ADC2) with Computation Automates math functions on input signals: Averaging, filter calculations, oversampling and threshold comparison Hardware Capacitive Voltage Divider (CVD) Automates touch sampling and reduces software size and CPU usage when touch or proximity sensing is required 5-bit Digital to Analog Converter (DAC) 5-bit resolution, rail-to-rail Unbuffered I/O pin output 2 x Comparators Comparator hysteresis enable Invert output polarity Fixed Voltage Reference (FVR) module - 1.024V, 2.048V and 4.096V output levels Zero-Cross Detection Senses high voltage AC signal Generates interrupts on zero cross COMMMUNICATIONS 2 x UART - One UART supports LIN/DMX/DALI DMA compatible Asynchronous UART, RS-232, RS-485 compatible Programmable 1, 1.5, 2 stop bits SPI: Configurable length bytes Arbitrary length data packets Separate transmit and receive buffers with 2-byte FIFO and DMA capabilities 2 x I2C: SMBus, PMBUSTM compatible
Datasheet
Description
The PIC18(L)F25/26K83 microcontroller family with CANTM technology in 28-pins features a 12-bit ADC with Computation (ADC2) automating Capacitive Voltage Divider (CVD) techniques for advanced touch sensing, averaging, filtering, oversampling and threshold comparison. In addition, the product family includes Vectored Interrupt Controller with fixed latency for handling interrupts, System Bus Arbiter, Direct Memory Access capabilities, UART with support for Asynchronous DMX, DALI and LIN transmissions, SPI, I2C, memory features like Memory Access Partition (MAP) to support customers in data protection and bootloader applications, and Device Information Area (DIA) which stores factory calibration values to help improve temperature sensor accuracy. Additional Features CONTROLLER AREA NETWORK MODULE (CAN) Supports CAN 1.2, 2.0A and 2.0B Six modes of operation Supports legacy - Fully backward compatibly LOW POWER & SYSTEM FLEXIBILITY Vectored Interrupt (VI) capability - Faster interrupt response time Interrupt Vector Table Programmable single or dual priority Two level hardware context saving Direct Memory Access (DMA) controllers - Move data between without CPU Eliminates need for CPU involvement in data transfers Access to all memory spaces and peripherals Flexible source and destination message sizes Programmable DMA priority Memory Access Partition (MAP) - Customize flash partitioning with bootloader write protection Device Information Area (DIA) - Dedicated memory area for data storage of temp sensor factory calibration value, factory ID and FVR values for ADC and COMP eXtreme Low Power (XLP) technology - Industry leading low power technology WDT: 500nA @ 1.8V typical SLEEP mode: 50nA @ 1.8V typical DOZE mode allows CPU to run at a lower clock speed than peripherals IDLE and SLEEP modes selectively shut down peripherals and/or core for power reduction INTELLIGENT ANALOG 12-bit Analog to Digital (ADC2) with Computation Automates math functions on input signals: Averaging, filter calculations, oversampling and threshold comparison Hardware Capacitive Voltage Divider (CVD) Automates touch sampling and reduces software size and CPU usage when touch or proximity sensing is required 5-bit Digital to Analog Converter (DAC) 5-bit resolution, rail-to-rail Unbuffered I/O pin output 2 x Comparators Comparator hysteresis enable Invert output polarity Fixed Voltage Reference (FVR) module - 1.024V, 2.048V and 4.096V output levels Zero-Cross Detection Senses high voltage AC signal Generates interrupts on zero cross COMMMUNICATIONS 2 x UART - One UART supports LIN/DMX/DALI DMA compatible Asynchronous UART, RS-232, RS-485 compatible Programmable 1, 1.5, 2 stop bits SPI: Configurable length bytes Arbitrary length data packets Separate transmit and receive buffers with 2-byte FIFO and DMA capabilities 2 x I2C: SMBus, PMBUSTM compatible
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The PIC18(L)F25/26K83 microcontroller family with CANTM technology in 28-pins features a 12-bit ADC with Computation (ADC2) automating Capacitive Voltage Divider (CVD) techniques for advanced touch sensing, averaging, filtering, oversampling and threshold comparison. In addition, the product family includes Vectored Interrupt Controller with fixed latency for handling interrupts, System Bus Arbiter, Direct Memory Access capabilities, UART with support for Asynchronous DMX, DALI and LIN transmissions, SPI, I2C, memory features like Memory Access Partition (MAP) to support customers in data protection and bootloader applications, and Device Information Area (DIA) which stores factory calibration values to help improve temperature sensor accuracy. Additional Features CONTROLLER AREA NETWORK MODULE (CAN) Supports CAN 1.2, 2.0A and 2.0B Six modes of operation Supports legacy - Fully backward compatibly LOW POWER & SYSTEM FLEXIBILITY Vectored Interrupt (VI) capability - Faster interrupt response time Interrupt Vector Table Programmable single or dual priority Two level hardware context saving Direct Memory Access (DMA) controllers - Move data between without CPU Eliminates need for CPU involvement in data transfers Access to all memory spaces and peripherals Flexible source and destination message sizes Programmable DMA priority Memory Access Partition (MAP) - Customize flash partitioning with bootloader write protection Device Information Area (DIA) - Dedicated memory area for data storage of temp sensor factory calibration value, factory ID and FVR values for ADC and COMP eXtreme Low Power (XLP) technology - Industry leading low power technology WDT: 500nA @ 1.8V typical SLEEP mode: 50nA @ 1.8V typical DOZE mode allows CPU to run at a lower clock speed than peripherals IDLE and SLEEP modes selectively shut down peripherals and/or core for power reduction INTELLIGENT ANALOG 12-bit Analog to Digital (ADC2) with Computation Automates math functions on input signals: Averaging, filter calculations, oversampling and threshold comparison Hardware Capacitive Voltage Divider (CVD) Automates touch sampling and reduces software size and CPU usage when touch or proximity sensing is required 5-bit Digital to Analog Converter (DAC) 5-bit resolution, rail-to-rail Unbuffered I/O pin output 2 x Comparators Comparator hysteresis enable Invert output polarity Fixed Voltage Reference (FVR) module - 1.024V, 2.048V and 4.096V output levels Zero-Cross Detection Senses high voltage AC signal Generates interrupts on zero cross COMMMUNICATIONS 2 x UART - One UART supports LIN/DMX/DALI DMA compatible Asynchronous UART, RS-232, RS-485 compatible Programmable 1, 1.5, 2 stop bits SPI: Configurable length bytes Arbitrary length data packets Separate transmit and receive buffers with 2-byte FIFO and DMA capabilities 2 x I2C: SMBus, PMBUSTM compatible

The PIC18(L)F25/26K83 microcontroller family with CANTM technology in 28-pins features a 12-bit ADC with Computation (ADC2) automating Capacitive Voltage Divider (CVD) techniques for advanced touch sensing, averaging, filtering, oversampling and threshold comparison. In addition, the product family includes Vectored Interrupt Controller with fixed latency for handling interrupts, System Bus Arbiter, Direct Memory Access capabilities, UART with support for Asynchronous DMX, DALI and LIN transmissions, SPI, I2C, memory features like Memory Access Partition (MAP) to support customers in data protection and bootloader applications, and Device Information Area (DIA) which stores factory calibration values to help improve temperature sensor accuracy.

Additional Features

    CONTROLLER AREA NETWORK MODULE (CAN)
    • Supports CAN 1.2, 2.0A and 2.0B
    • Six modes of operation
    • Supports legacy - Fully backward compatibly
    LOW POWER & SYSTEM FLEXIBILITY
    • Vectored Interrupt (VI) capability - Faster interrupt response time
      • Interrupt Vector Table
      • Programmable single or dual priority
      • Two level hardware context saving
    • Direct Memory Access (DMA) controllers - Move data between without CPU
      • Eliminates need for CPU involvement in data transfers
      • Access to all memory spaces and peripherals
      • Flexible source and destination message sizes
      • Programmable DMA priority
    • Memory Access Partition (MAP) - Customize flash partitioning with bootloader write protection
    • Device Information Area (DIA) - Dedicated memory area for data storage of temp sensor factory calibration value, factory ID and FVR values for ADC and COMP
    • eXtreme Low Power (XLP) technology - Industry leading low power technology
      • WDT: 500nA @ 1.8V typical
      • SLEEP mode: 50nA @ 1.8V typical
      • DOZE mode allows CPU to run at a lower clock speed than peripherals
      • IDLE and SLEEP modes selectively shut down peripherals and/or core for power reduction
    INTELLIGENT ANALOG
    • 12-bit Analog to Digital (ADC2) with Computation
      • Automates math functions on input signals:
      • Averaging, filter calculations, oversampling and threshold comparison
      • Hardware Capacitive Voltage Divider (CVD)
      • Automates touch sampling and reduces software size and CPU usage when touch or proximity sensing is required
    • 5-bit Digital to Analog Converter (DAC)
      • 5-bit resolution, rail-to-rail
      • Unbuffered I/O pin output
    • 2 x Comparators
      • Comparator hysteresis enable
      • Invert output polarity
    • Fixed Voltage Reference (FVR) module - 1.024V, 2.048V and 4.096V output levels
    • Zero-Cross Detection
      • Senses high voltage AC signal
      • Generates interrupts on zero cross
      COMMMUNICATIONS
    • 2 x UART - One UART supports LIN/DMX/DALI
      • DMA compatible
      • Asynchronous UART, RS-232, RS-485 compatible
      • Programmable 1, 1.5, 2 stop bits
    • SPI:
      • Configurable length bytes
      • Arbitrary length data packets
      • Separate transmit and receive buffers with 2-byte FIFO and DMA capabilities
    • 2 x I2C:
      • SMBus, PMBUSTM compatible
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F26K83
Bits Other; 12-bit
Number 24
RAM 4.1 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details