The PIC18F26K83-E/SS is a low-power, high-performance microcontroller designed for automotive and industrial applications, featuring a 28-pin package. It operates at speeds up to 64 MHz and includes a variety of communication peripherals such as CAN, SPI, I²C, and UART, making it suitable for diverse wired and wireless communication protocols. The device is equipped with a 12-bit ADC with computation capabilities, enhancing its ability to perform automated signal analysis. This microcontroller supports up to 64 KB of Flash program memory, 4 KB of SRAM, and 1 KB of EEPROM, with configurable memory access partitions for boot and application regions. It operates within a voltage range of 1.8V to 5.5V and is rated for industrial temperature ranges from -40°C to 125°C. Power-saving features include multiple low-power modes and a windowed watchdog timer, ensuring efficient operation in battery-powered applications. The PIC18F26K83-E/SS also includes advanced digital peripherals such as timers, PWM modules, and a CAN module that conforms to the CAN 2.0B specification, supporting message bit rates up to 1 Mbps. Its analog capabilities include a 12-bit ADC, temperature sensor, and comparators, making it versatile for various sensing and control applications. Overall, this microcontroller is well-suited for projects requiring robust performance and extensive communication options.
PIC PIC® XLP™ 18K, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP
IC MCU 8BIT 64KB FLASH 28SSOP
8-bit Microcontrollers - MCU 12-BIT ADC2 64KB Flash, 2KB RAM
PIC PIC® XLP™ 18K, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP
MCU, 8BIT, 64MHZ, SSOP-28; Product Range:PIC18 Family PIC18FxxK83 Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:25I/O s RoHS Compliant: Yes
IC MCU 8BIT 64KB FLASH 28SSOP
IC MCU 8BIT 64KB FLASH 28SSOP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F26K83-E/SS-ND | PIC18F26K83-E/SS | PIC18F26K83-E/SS | PIC18F26K83-E/SS | 28AC0897 | PIC18F26K83-E/SS | PIC18F26K83-E/SS |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Mcu, 8Bit, 64Mhz, Ssop-28; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 24x12b; D/A 1x5b | ||||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 64 KB |