Microchip Technology, Inc. Embedded Processors and Controllers - PIC18F26K80T-I/SSVAO PIC18F26K80T-I/SSVAO

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085084-PIC18F26K80T -I/SSVAO Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085084-PIC18F26K80T -I/SSVAO Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - PIC18F26K80T-I/SSVAO - 1085084-PIC18F26K80T-I/SSVAO - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - PIC18F26K80T-I/SSVAO
1085084-PIC18F26K80T-I/SSVAO
Embedded Processors and Controllers - PIC18F26K80T-I/SSVAO 1085084-PIC18F26K80T-I/SSVAO
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085084-PIC18F26K80T -I/SSVAO Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085084-PIC18F26K80T-I/SSVAO
Categories: Embedded Processors and Controllers
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage

Buy Now
8-bit 3.56 KB 5.5V SSOP Embedded Microcontroller MCU - 2012-PIC18F26K80T-I/SSVAO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 3.56 KB 5.5V SSOP Embedded Microcontroller MCU
2012-PIC18F26K80T-I/SSVAO
8-bit 3.56 KB 5.5V SSOP Embedded Microcontroller MCU 2012-PIC18F26K80T-I/SSVAO
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS Product overview: PIC18F26K80T-I/SSVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.56 KB, 5.5V, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 3.56 KB, 5.5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2012-PIC18F26K80T-I/ SSVAO can be used for catalog matching and distributor lookup.

8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS Product overview: PIC18F26K80T-I/SSVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.56 KB, 5.5V, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 3.56 KB, 5.5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2012-PIC18F26K80T-I/SSVAO can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1085084-PIC18F26K80T-I/SSVAO 2012-PIC18F26K80T-I/SSVAO
Product Name Embedded Processors and Controllers - PIC18F26K80T-I/SSVAO 8-bit 3.56 KB 5.5V SSOP Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167SRLMHABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers