Microchip Technology, Inc. 8-bit 3.56 KB 5.5V SSOP Embedded Microcontroller MCU PIC18F26K80T-E/SS

Description
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS Product overview: PIC18F26K80T-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.56 KB, 5.5V, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 3.56 KB, 5.5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2012-PIC18F26K80T-E/ SS can be used for catalog matching and distributor lookup.
Request a Quote
Description
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS Product overview: PIC18F26K80T-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.56 KB, 5.5V, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 3.56 KB, 5.5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2012-PIC18F26K80T-E/ SS can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 3.56 KB 5.5V SSOP Embedded Microcontroller MCU - 2012-PIC18F26K80T-E/SS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 3.56 KB 5.5V SSOP Embedded Microcontroller MCU
2012-PIC18F26K80T-E/SS
8-bit 3.56 KB 5.5V SSOP Embedded Microcontroller MCU 2012-PIC18F26K80T-E/SS
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS Product overview: PIC18F26K80T-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.56 KB, 5.5V, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 3.56 KB, 5.5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2012-PIC18F26K80T-E/ SS can be used for catalog matching and distributor lookup.

8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS Product overview: PIC18F26K80T-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.56 KB, 5.5V, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 3.56 KB, 5.5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2012-PIC18F26K80T-E/SS can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded Processors and Controllers - PIC18F26K80T-E/SS - 1085083-PIC18F26K80T-E/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - PIC18F26K80T-E/SS
1085083-PIC18F26K80T-E/SS
Embedded Processors and Controllers - PIC18F26K80T-E/SS 1085083-PIC18F26K80T-E/SS
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085083-PIC18F26K80T -E/SS Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085083-PIC18F26K80T-E/SS
Categories: Embedded Processors and Controllers
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 2012-PIC18F26K80T-E/SS 1085083-PIC18F26K80T-E/SS
Product Name 8-bit 3.56 KB 5.5V SSOP Embedded Microcontroller MCU Embedded Processors and Controllers - PIC18F26K80T-E/SS
Data Bus 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers