The PIC18F26K80-I/SP is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a maximum operating speed of 64 MHz and 64 KB of on-chip Flash program memory. It supports a variety of power-managed modes, including Run, Idle, and Sleep, with typical current consumption as low as 3.8 µA in Run mode and 13 nA in Sleep mode. The device includes an ECAN bus module that conforms to the CAN 2.0B Active specification, offering multiple operating modes and message bit rates up to 1 Mbps. This microcontroller is equipped with 3,648 bytes of data memory, 1,024 bytes of data EEPROM, and 3.6 KB of SRAM. It features five Capture/Compare/PWM modules, five timer/counter modules, and a 12-bit A/D converter with up to 11 channels. The operating voltage range is from 1.8V to 5.5V, and it includes built-in debugging and programming capabilities via In-Circuit Serial Programming (ICSP). The device is suitable for applications requiring efficient power management and robust communication capabilities.
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SPDIP
MCU, 64kB Flash,ECAN,12-bit ADC, CTMU
MCU, 64kB Flash,ECAN,12-bit ADC, CTMU
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SPDIP
8-bit Microcontrollers - MCU 64KB FL 4KBRM 16MIPS 12bit ADC CTMU
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, DIP-28; Product Range:PIC18 Family PIC18F K8x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:28Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 64KB FLASH 28SPDIP
IC MCU 8BIT 64KB FLASH 28SPDIP
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F26K80-I/SP-ND | 7154662 | PIC18F26K80-I/SP | PIC18F26K80-I/SP | 76R6687 | PIC18F26K80-I/SP | PIC18F26K80-I/SP |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Dip-28; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | |||
| Bits | Other; A/D 8x12b | ||||||
| RAM | 3.6 KB | 1.02 to 3.65 KB | 3.6 KB | 4 KB | 3.6 KB | ||
| ROM | 64 KB | 64 KB |