Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F26K80-I/SO PIC18F26K80-I/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 889657-PIC18F26K80-I /SO Series: PIC® XLP™ 18K Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SOIC Core Processor: PIC Speed: 64MHz Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: ECANbus, I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: PIC18F26K80 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 889657-PIC18F26K80-I /SO Series: PIC® XLP™ 18K Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SOIC Core Processor: PIC Speed: 64MHz Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: ECANbus, I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: PIC18F26K80 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18F26K80-I/SO is an 8-bit microcontroller from Microchip Technology, featuring a maximum operating speed of 64 MHz and 64 KB of Flash program memory. It operates within a voltage range of 1.8V to 5.5V and is designed for low power consumption, with typical currents as low as 3.8 µA in run mode and 13 nA in sleep mode. The device includes a variety of connectivity options such as ECANbus, I2C, LINbus, SPI, and UART/USART, making it suitable for diverse applications. This microcontroller is equipped with multiple peripherals, including five Capture/Compare/PWM modules, a 12-bit A/D converter with up to 11 channels, and several timer/counter modules. It also supports in-circuit serial programming and debugging, enhancing its usability in development environments. The operating temperature range is specified from -40°C to 85°C, which allows for deployment in various environmental conditions. With its robust feature set and low power capabilities, the PIC18F26K80-I/SO is a viable option for engineers looking for a versatile microcontroller for embedded applications.

Datasheet Summary
Powered by GS/AI

The PIC18F26K80-I/SO is an 8-bit microcontroller from Microchip Technology, featuring a maximum operating speed of 64 MHz and 64 KB of Flash program memory. It operates within a voltage range of 1.8V to 5.5V and is designed for low power consumption, with typical currents as low as 3.8 µA in run mode and 13 nA in sleep mode. The device includes a variety of connectivity options such as ECANbus, I2C, LINbus, SPI, and UART/USART, making it suitable for diverse applications. This microcontroller is equipped with multiple peripherals, including five Capture/Compare/PWM modules, a 12-bit A/D converter with up to 11 channels, and several timer/counter modules. It also supports in-circuit serial programming and debugging, enhancing its usability in development environments. The operating temperature range is specified from -40°C to 85°C, which allows for deployment in various environmental conditions. With its robust feature set and low power capabilities, the PIC18F26K80-I/SO is a viable option for engineers looking for a versatile microcontroller for embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F26K80-I/SO - 889657-PIC18F26K80-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F26K80-I/SO
889657-PIC18F26K80-I/SO
Embedded - Embedded - Microcontrollers - PIC18F26K80-I/SO 889657-PIC18F26K80-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 889657-PIC18F26K80-I /SO Series: PIC® XLP™ 18K Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SOIC Core Processor: PIC Speed: 64MHz Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: ECANbus, I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: PIC18F26K80 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889657-PIC18F26K80-I/SO
Series: PIC® XLP™ 18K
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SOIC
Core Processor: PIC
Speed: 64MHz
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: ECANbus, I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: PIC18F26K80
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC18F26K80-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F26K80-I/SO-ND
Microcontrollers PIC18F26K80-I/SO-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SOIC

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SOIC

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-PIC18F26K80-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F26K80-I/SO
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F26K80-I/SO
IC MCU 8BIT 64KB FLASH 28SOIC Product overview: PIC18F26K80-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F26K80-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 28SOIC Product overview: PIC18F26K80-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F26K80-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 7154643 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7154643
Microcontrollers 7154643
MCU, 64kB Flash,ECAN,12-bit ADC, CTMU

MCU, 64kB Flash,ECAN,12-bit ADC, CTMU

Supplier's Site
Microcontrollers - 8877296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8877296
Microcontrollers 8877296
MCU, 64kB Flash,ECAN,12-bit ADC, CTMU

MCU, 64kB Flash,ECAN,12-bit ADC, CTMU

Supplier's Site
Microcontrollers - 7154643P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7154643P
Microcontrollers 7154643P
MCU, 64kB Flash,ECAN,12-bit ADC, CTMU

MCU, 64kB Flash,ECAN,12-bit ADC, CTMU

Supplier's Site
Microcontrollers - PIC18F26K80-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F26K80-I/SO
Microcontrollers PIC18F26K80-I/SO
IC MCU 8BIT 64KB FLASH 28SOIC

IC MCU 8BIT 64KB FLASH 28SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F26K80-I/SO
8-bit Microcontrollers - MCU PIC18F26K80-I/SO
8-bit Microcontrollers - MCU 64KB FL 4KBRM 16MIPS 12bit ADC CTMU

8-bit Microcontrollers - MCU 64KB FL 4KBRM 16MIPS 12bit ADC CTMU

Buy Now Datasheet
Microcontrollers - PIC18F26K80-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F26K80-I/SO
Microcontrollers PIC18F26K80-I/SO
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SOIC

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F26K80-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F26K80-I/SO
Embedded - Microcontrollers PIC18F26K80-I/SO
IC MCU 8BIT 64KB FLASH 28SOIC

IC MCU 8BIT 64KB FLASH 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F26K80-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F26K80-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F26K80-I/SO
IC MCU 8BIT 64KB FLASH 28SOIC

IC MCU 8BIT 64KB FLASH 28SOIC

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Soic-28; Product Range Microchip - 76R6686 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Soic-28; Product Range Microchip
76R6686
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Soic-28; Product Range Microchip 76R6686
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, SOIC-28; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:24I/O s; ADC Channels:8 RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, SOIC-28; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:24I/O s; ADC Channels:8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889657-PIC18F26K80-I/SO PIC18F26K80-I/SO-ND 685-PIC18F26K80-I/SO 7154643 7154643P PIC18F26K80-I/SO PIC18F26K80-I/SO PIC18F26K80-I/SO PIC18F26K80-I/SO PIC18F26K80-I/SO 76R6686
Product Name Embedded - Embedded - Microcontrollers - PIC18F26K80-I/SO Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Soic-28; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 64 KB 3.6 KB 3.6 KB 1.02 to 3.65 KB 3.6 KB 3.6 KB 3.6 KB 4 KB
ROM 1 KB 64 KB 64 KB 64 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Industrial 32-bit 128KB VQFN Embedded Microcontroller MCU - 879-CC2620F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA8 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers