Microchip Technology, Inc. Microcontrollers PIC18F26K80-H/MM

Description
PIC Automotive, AEC-Q100, PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN-S (6x6)
Request a Quote Datasheet
Description
PIC Automotive, AEC-Q100, PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN-S (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F26K80-H/MM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F26K80-H/MM-ND
Microcontrollers PIC18F26K80-H/MM-ND
PIC Automotive, AEC-Q100, PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN-S (6x6)

PIC Automotive, AEC-Q100, PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN-S (6x6)

Buy Now Datasheet
Microcontrollers - PIC18F26K80-H/MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F26K80-H/MM
Microcontrollers PIC18F26K80-H/MM
PIC Automotive, AEC-Q100, PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN-S (6x6)

PIC Automotive, AEC-Q100, PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN-S (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F26K80-H/MM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F26K80-H/MM
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F26K80-H/MM
IC MCU 8BIT 64KB FLASH 28QFN

IC MCU 8BIT 64KB FLASH 28QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F26K80-H/MM
8-bit Microcontrollers - MCU PIC18F26K80-H/MM
8-bit Microcontrollers - MCU CAN 64KB FL 4KBRAM 16MIPS 12b ADC CTMU

8-bit Microcontrollers - MCU CAN 64KB FL 4KBRAM 16MIPS 12b ADC CTMU

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F26K80-H/MM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F26K80-H/MM
Embedded - Microcontrollers PIC18F26K80-H/MM
IC MCU 8BIT 64KB FLASH 28QFN

IC MCU 8BIT 64KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F26K80-H/MM-ND PIC18F26K80-H/MM PIC18F26K80-H/MM PIC18F26K80-H/MM PIC18F26K80-H/MM
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz 64 MHz
Bits Other; A/D 8x12b
RAM 3.6 KB 3.6 KB 3.6 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
Embedded Microcontroller MCU - 685-2904DM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Microcontrollers - C161PILFCAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers