Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F26K80-E/SO PIC18F26K80-E/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 848174-PIC18F26K80-E /SO Series: PIC® XLP™ 18K Features: series Microcontroller IC Package: Tube Number of I/O: 24 Family Name: PIC18F26K80 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 848174-PIC18F26K80-E /SO Series: PIC® XLP™ 18K Features: series Microcontroller IC Package: Tube Number of I/O: 24 Family Name: PIC18F26K80 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F26K80-E/SO - 848174-PIC18F26K80-E/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F26K80-E/SO
848174-PIC18F26K80-E/SO
Embedded - Embedded - Microcontrollers - PIC18F26K80-E/SO 848174-PIC18F26K80-E/SO
Manufacturer: Microchip Technology Win Source Part Number: 848174-PIC18F26K80-E /SO Series: PIC® XLP™ 18K Features: series Microcontroller IC Package: Tube Number of I/O: 24 Family Name: PIC18F26K80 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 848174-PIC18F26K80-E/SO
Series: PIC® XLP™ 18K
Features: series Microcontroller IC
Package: Tube
Number of I/O: 24
Family Name: PIC18F26K80
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - 2368925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2368925
Microcontrollers 2368925
ECAN, 64KB Flash, 4KB RAM, 16 MIPS, 12-b

ECAN, 64KB Flash, 4KB RAM, 16 MIPS, 12-b

Supplier's Site
Microcontrollers - 2368927 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2368927
Microcontrollers 2368927
ECAN, 64KB Flash, 4KB RAM, 16 MIPS, 12-b

ECAN, 64KB Flash, 4KB RAM, 16 MIPS, 12-b

Supplier's Site
Microcontrollers - 2368927P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2368927P
Microcontrollers 2368927P
ECAN, 64KB Flash, 4KB RAM, 16 MIPS, 12-b

ECAN, 64KB Flash, 4KB RAM, 16 MIPS, 12-b

Supplier's Site
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-PIC18F26K80-E/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F26K80-E/SO
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F26K80-E/SO
IC MCU 8BIT 64KB FLASH 28SOIC Product overview: PIC18F26K80-E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F26K80-E/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 28SOIC Product overview: PIC18F26K80-E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F26K80-E/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F26K80-E/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F26K80-E/SO-ND
Microcontrollers PIC18F26K80-E/SO-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SOIC

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F26K80-E/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F26K80-E/SO
Embedded - Microcontrollers PIC18F26K80-E/SO
IC MCU 8BIT 64KB FLASH 28SOIC

IC MCU 8BIT 64KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontrollers - PIC18F26K80-E/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F26K80-E/SO
Microcontrollers PIC18F26K80-E/SO
IC MCU 8BIT 64KB FLASH 28SOIC

IC MCU 8BIT 64KB FLASH 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F26K80-E/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F26K80-E/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F26K80-E/SO
IC MCU 8BIT 64KB FLASH 28SOIC

IC MCU 8BIT 64KB FLASH 28SOIC

Supplier's Site
Microcontrollers - PIC18F26K80-E/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F26K80-E/SO
Microcontrollers PIC18F26K80-E/SO
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SOIC

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F26K80-E/SO
8-bit Microcontrollers - MCU PIC18F26K80-E/SO
8-bit Microcontrollers - MCU 64KB FL 4KBRM 16MIPS 12bit ADC CTMU

8-bit Microcontrollers - MCU 64KB FL 4KBRM 16MIPS 12bit ADC CTMU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 848174-PIC18F26K80-E/SO 2368925 685-PIC18F26K80-E/SO PIC18F26K80-E/SO-ND PIC18F26K80-E/SO PIC18F26K80-E/SO PIC18F26K80-E/SO PIC18F26K80-E/SO PIC18F26K80-E/SO
Product Name Embedded - Embedded - Microcontrollers - PIC18F26K80-E/SO Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
I/O Ports 24 24 24
ROM 64 KB 1 KB 64 KB
Package Type SOIC; Other; SOIC Other; Tube SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 28-SOIC (0.295", 7.50mm Width) Other; 28-SOIC (0.295\", 7.50mm Width) SOIC; Other; 28-SOIC (0.295\", 7.50mm Width)
Pin Count 28
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165LMHABXQ - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
Embedded - Microcontrollers - ADUC847BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - 296-AM2434BSEFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers