Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F26K80-E/MM PIC18F26K80-E/MM

Description
Manufacturer: Microchip Technology Win Source Part Number: 792087-PIC18F26K80-E /MM Series: PIC XLP 18K Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PIC Speed: 64MHz Package: 28-VQFN Exposed Pad Core Size: 8-Bit Connectivity: ECAN, I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.6K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: PIC18F26K80 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN-S (6x6) Alternative Parts (Cross-Reference): PIC18F26K80-E/SS; PIC18F26K80-E/SP; PIC18F26K80-E/SO; PIC18F26K80-I/MM; Introduction Date: January 27, 2011 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 792087-PIC18F26K80-E /MM Series: PIC XLP 18K Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PIC Speed: 64MHz Package: 28-VQFN Exposed Pad Core Size: 8-Bit Connectivity: ECAN, I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.6K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: PIC18F26K80 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN-S (6x6) Alternative Parts (Cross-Reference): PIC18F26K80-E/SS; PIC18F26K80-E/SP; PIC18F26K80-E/SO; PIC18F26K80-I/MM; Introduction Date: January 27, 2011 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F26K80-E/MM - 792087-PIC18F26K80-E/MM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F26K80-E/MM
792087-PIC18F26K80-E/MM
Embedded - Embedded - Microcontrollers - PIC18F26K80-E/MM 792087-PIC18F26K80-E/MM
Manufacturer: Microchip Technology Win Source Part Number: 792087-PIC18F26K80-E /MM Series: PIC XLP 18K Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PIC Speed: 64MHz Package: 28-VQFN Exposed Pad Core Size: 8-Bit Connectivity: ECAN, I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.6K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: PIC18F26K80 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN-S (6x6) Alternative Parts (Cross-Reference): PIC18F26K80-E/SS; PIC18F26K80-E/SP; PIC18F26K80-E/SO; PIC18F26K80-I/MM; Introduction Date: January 27, 2011 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792087-PIC18F26K80-E/MM
Series: PIC XLP 18K
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PIC
Speed: 64MHz
Package: 28-VQFN Exposed Pad
Core Size: 8-Bit
Connectivity: ECAN, I2C, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.6K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: PIC18F26K80
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN-S (6x6)
Alternative Parts (Cross-Reference): PIC18F26K80-E/SS; PIC18F26K80-E/SP; PIC18F26K80-E/SO; PIC18F26K80-I/MM;
Introduction Date: January 27, 2011
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 8230899 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8230899
Microcontrollers 8230899
MCU 8-Bit PIC18 64KB Flash XLP PQFN28EP

MCU 8-Bit PIC18 64KB Flash XLP PQFN28EP

Supplier's Site
Microcontrollers - 8230899P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8230899P
Microcontrollers 8230899P
MCU 8-Bit PIC18 64KB Flash XLP PQFN28EP

MCU 8-Bit PIC18 64KB Flash XLP PQFN28EP

Supplier's Site
Microcontrollers - 1652042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1652042
Microcontrollers 1652042
MCU 8-Bit PIC18 64KB Flash XLP PQFN28EP

MCU 8-Bit PIC18 64KB Flash XLP PQFN28EP

Supplier's Site
Microcontrollers - PIC18F26K80-E/MM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F26K80-E/MM-ND
Microcontrollers PIC18F26K80-E/MM-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN-S (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN-S (6x6)

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-PIC18F26K80-E/MM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F26K80-E/MM
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F26K80-E/MM
IC MCU 8BIT 64KB FLASH 28QFN Product overview: PIC18F26K80-E/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F26K80-E/MM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 28QFN Product overview: PIC18F26K80-E/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F26K80-E/MM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F26K80-E/MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F26K80-E/MM
Microcontrollers PIC18F26K80-E/MM
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN-S (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN-S (6x6)

Buy Now Datasheet
Mcu, 8Bit, Pic18, 64Mhz, Qfn-28; Product Range Microchip - 44AC2776 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic18, 64Mhz, Qfn-28; Product Range Microchip
44AC2776
Mcu, 8Bit, Pic18, 64Mhz, Qfn-28; Product Range Microchip 44AC2776
MCU, 8BIT, PIC18, 64MHZ, QFN-28; Product Range:PIC18 Family PIC18F K8x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:3.56KB; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:24I/O s; EmbeddedRoHS Compliant: Yes

MCU, 8BIT, PIC18, 64MHZ, QFN-28; Product Range:PIC18 Family PIC18F K8x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:3.56KB; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:24I/O s; EmbeddedRoHS Compliant: Yes

Supplier's Site
Mcu, 8Bit, 64Mhz, Qfn-28; Product Range Microchip - 23T3156 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 64Mhz, Qfn-28; Product Range Microchip
23T3156
Mcu, 8Bit, 64Mhz, Qfn-28; Product Range Microchip 23T3156
MCU, 8BIT, 64MHZ, QFN-28; Product Range:PIC18 Family PIC18F K8x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:3.56KB; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:24I/O s RoHS Compliant: Yes

MCU, 8BIT, 64MHZ, QFN-28; Product Range:PIC18 Family PIC18F K8x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:3.56KB; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:24I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F26K80-E/MM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F26K80-E/MM
Embedded - Microcontrollers PIC18F26K80-E/MM
IC MCU 8BIT 64KB FLASH 28QFN

IC MCU 8BIT 64KB FLASH 28QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F26K80-E/MM
8-bit Microcontrollers - MCU PIC18F26K80-E/MM
8-bit Microcontrollers - MCU ECAN 64KB FL 4KB RAM 16MIPS 12b ADC CTMU

8-bit Microcontrollers - MCU ECAN 64KB FL 4KB RAM 16MIPS 12b ADC CTMU

Buy Now Datasheet
Microcontrollers - PIC18F26K80-E/MM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F26K80-E/MM
Microcontrollers PIC18F26K80-E/MM
IC MCU 8BIT 64KB FLASH 28QFN

IC MCU 8BIT 64KB FLASH 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F26K80-E/MM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F26K80-E/MM
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F26K80-E/MM
IC MCU 8BIT 64KB FLASH 28QFN

IC MCU 8BIT 64KB FLASH 28QFN

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792087-PIC18F26K80-E/MM 8230899 8230899P 1652042 PIC18F26K80-E/MM-ND 685-PIC18F26K80-E/MM PIC18F26K80-E/MM 44AC2776 PIC18F26K80-E/MM PIC18F26K80-E/MM PIC18F26K80-E/MM PIC18F26K80-E/MM
Product Name Embedded - Embedded - Microcontrollers - PIC18F26K80-E/MM Microcontrollers Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Mcu, 8Bit, Pic18, 64Mhz, Qfn-28; Product Range Microchip Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 64 KB 3.65 KB 3.65 KB 3.6 KB 3.6 KB 3.6 KB 3.56 KB 3.6 KB 3.6 KB
ROM 1 KB 64 KB 64 KB 64 KB 64 KB 1.02 KB
ROM Type Flash; FLASH Flash EEPROM; EEPROM Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - COP8CBE9HVA9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LDCC44
View Details
3 suppliers
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Microcontrollers - CG7999AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details