Microchip Technology, Inc. OEM Parts - OEM Parts (O - R) - PIC18F26K80-E/ML PIC18F26K80-E/ML

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085082-PIC18F26K80- E/ML Length: 6 mm Mounting: SMD (SMT) Frequency: 64 MHz Operating Supply Voltage: 5.5 V Memory Type: FLASH Memory Size: 64 kB Interface: I2C, SPI, UART, USART RAM Size: 1 kB Height: 950 µm Number of Bits: 8 Number of A/D Converters: 1 Number of Pins: 28 Width: 6 mm Categories: OEM Parts(O-R) Case / Package: QFN Max Frequency: 64 MHz Alternative Parts (Cross-Reference): PIC18F26K80-E/MLPIC1 8F26K80EML; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 40 °C Core Architecture: PIC Number of Programmable I/O: 24 Number of UART Channels: 2 Number of Timers/Counters: 5
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085082-PIC18F26K80- E/ML Length: 6 mm Mounting: SMD (SMT) Frequency: 64 MHz Operating Supply Voltage: 5.5 V Memory Type: FLASH Memory Size: 64 kB Interface: I2C, SPI, UART, USART RAM Size: 1 kB Height: 950 µm Number of Bits: 8 Number of A/D Converters: 1 Number of Pins: 28 Width: 6 mm Categories: OEM Parts(O-R) Case / Package: QFN Max Frequency: 64 MHz Alternative Parts (Cross-Reference): PIC18F26K80-E/MLPIC1 8F26K80EML; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 40 °C Core Architecture: PIC Number of Programmable I/O: 24 Number of UART Channels: 2 Number of Timers/Counters: 5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PIC18F26K80-E/ML - 1085082-PIC18F26K80-E/ML - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PIC18F26K80-E/ML
1085082-PIC18F26K80-E/ML
OEM Parts - OEM Parts (O - R) - PIC18F26K80-E/ML 1085082-PIC18F26K80-E/ML
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085082-PIC18F26K80- E/ML Length: 6 mm Mounting: SMD (SMT) Frequency: 64 MHz Operating Supply Voltage: 5.5 V Memory Type: FLASH Memory Size: 64 kB Interface: I2C, SPI, UART, USART RAM Size: 1 kB Height: 950 µm Number of Bits: 8 Number of A/D Converters: 1 Number of Pins: 28 Width: 6 mm Categories: OEM Parts(O-R) Case / Package: QFN Max Frequency: 64 MHz Alternative Parts (Cross-Reference): PIC18F26K80-E/MLPIC1 8F26K80EML; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 40 °C Core Architecture: PIC Number of Programmable I/O: 24 Number of UART Channels: 2 Number of Timers/Counters: 5

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085082-PIC18F26K80-E/ML
Length: 6 mm
Mounting: SMD (SMT)
Frequency: 64 MHz
Operating Supply Voltage: 5.5 V
Memory Type: FLASH
Memory Size: 64 kB
Interface: I2C, SPI, UART, USART
RAM Size: 1 kB
Height: 950 µm
Number of Bits: 8
Number of A/D Converters: 1
Number of Pins: 28
Width: 6 mm
Categories: OEM Parts(O-R)
Case / Package: QFN
Max Frequency: 64 MHz
Alternative Parts (Cross-Reference): PIC18F26K80-E/MLPIC18F26K80EML;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Data Bus Width: 8 b
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 40 °C
Core Architecture: PIC
Number of Programmable I/O: 24
Number of UART Channels: 2
Number of Timers/Counters: 5

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1085082-PIC18F26K80-E/ML
Product Name OEM Parts - OEM Parts (O - R) - PIC18F26K80-E/ML
Unlock Full Specs
to access all available technical data