PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP
IC MCU 8BIT 64KB FLASH 28SSOP
MCU, 8BIT, 64MHZ, SSOP-28; Product Range:PIC18 Family PIC18FxxK42 Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:25I/O s RoHS Compliant: Yes
IC MCU 8BIT 64KB FLASH 28SSOP
8-bit Microcontrollers - MCU 64KB Flash, 4KB RAM, 1KB EEPROM, 12-bit ADC2, Vector Interrupts, DMA, MAP, DIA, DAC, Comp, PWM, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, UART, SPI/I2C, IDLE/DOZE/PMD
IC MCU 8BIT 64KB FLASH 28SSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F26K42T-I/SSTR-ND | PIC18F26K42T-I/SS | PIC18F26K42T-I/SS | 23AC8574 | PIC18F26K42T-I/SS | PIC18F26K42T-I/SS | PIC18F26K42T-I/SS |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Mcu, 8Bit, 64Mhz, Ssop-28; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 24x12b; D/A 1x5b | ||||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 64 KB |