The PIC18F26K42T-I/MX is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC architecture optimized for C compiler use. It operates at speeds up to 64 MHz and includes a 12-bit ADC with advanced computation capabilities for touch sensing applications. The device supports a variety of communication protocols, including UART, SPI, and I²C, making it versatile for different applications. This microcontroller offers up to 128 KB of Flash program memory, 8 KB of SRAM, and 1 KB of EEPROM, along with a memory access partition for data protection. It operates within a voltage range of 1.8V to 5.5V and is suitable for industrial applications with a temperature range of -40°C to 125°C. Power-saving features include multiple low-power modes, such as sleep and idle modes, and it boasts eXtreme Low-Power (XLP) capabilities, with typical sleep currents as low as 60 nA. The device also includes a range of digital and analog peripherals, such as timers, comparators, and a temperature sensor, enhancing its functionality for various embedded applications.
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 28-UQFN (6x6)
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 28-UQFN (6x6)
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 28-UQFN (6x6)
MCU, 8BIT, 64MHZ, UQFN-EP-28; Product Range:PIC18 Family PIC18FxxK42 Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:28Pins; MCU Case Style:UQFN-EP; No. of I/O s:25I/O s RoHS Compliant: Yes
8-bit Microcontrollers - MCU 64KB Flash, 4KB RAM, 1KB EEPROM, 12-bit ADC2, Vector Interrupts, DMA, MAP, DIA, DAC, Comp, PWM, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, UART, SPI/I2C, IDLE/DOZE/PMD
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 28-UQFN (6x6)
IC MCU 8BIT 64KB FLASH 28UQFN
IC MCU 8BIT 64KB FLASH 28UQFN
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F26K42T-I/MXDKR-ND | 62AC0208 | PIC18F26K42T-I/MX | PIC18F26K42T-I/MX | PIC18F26K42T-I/MX | PIC18F26K42T-I/MX |
| Product Name | Microcontrollers | Mcu, 8Bit, 64Mhz, Uqfn-Ep-28; Product Range Microchip | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 24x12b; D/A 1x5b | |||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 64 KB |