Microchip Technology, Inc. Microcontrollers PIC18F26K42-E/SP

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SPDIP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SPDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F26K42-E/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F26K42-E/SP-ND
Microcontrollers PIC18F26K42-E/SP-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SPDIP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SPDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F26K42-E/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F26K42-E/SP
Embedded - Microcontrollers PIC18F26K42-E/SP
IC MCU 8BIT 64KB FLASH 28SPDIP

IC MCU 8BIT 64KB FLASH 28SPDIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F26K42-E/SP
8-bit Microcontrollers - MCU PIC18F26K42-E/SP
8-bit Microcontrollers - MCU 64KB Flash, 4KB RAM, 1KB EEPROM, 12-bit ADC2, Vector Interrupts, DMA, MAP, DIA, DAC, Comp, PWM, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, UART, SPI/I2C, IDLE/DOZE/PMD

8-bit Microcontrollers - MCU 64KB Flash, 4KB RAM, 1KB EEPROM, 12-bit ADC2, Vector Interrupts, DMA, MAP, DIA, DAC, Comp, PWM, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, UART, SPI/I2C, IDLE/DOZE/PMD

Buy Now
Microcontrollers - PIC18F26K42-E/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F26K42-E/SP
Microcontrollers PIC18F26K42-E/SP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SPDIP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SPDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F26K42-E/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F26K42-E/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F26K42-E/SP
IC MCU 8BIT 64KB FLASH 28SPDIP

IC MCU 8BIT 64KB FLASH 28SPDIP

Supplier's Site
Mcu, 8Bit, 64Mhz, Spdip-28; Product Range Microchip - 23AC8566 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 64Mhz, Spdip-28; Product Range Microchip
23AC8566
Mcu, 8Bit, 64Mhz, Spdip-28; Product Range Microchip 23AC8566
MCU, 8BIT, 64MHZ, SPDIP-28; Product Range:PIC18 Family PIC18FxxK42 Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:28Pins; MCU Case Style:SPDIP; No. of I/O s:25I/O s RoHS Compliant: Yes

MCU, 8BIT, 64MHZ, SPDIP-28; Product Range:PIC18 Family PIC18FxxK42 Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:28Pins; MCU Case Style:SPDIP; No. of I/O s:25I/O s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F26K42-E/SP-ND PIC18F26K42-E/SP PIC18F26K42-E/SP PIC18F26K42-E/SP PIC18F26K42-E/SP 23AC8566
Product Name Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 8Bit, 64Mhz, Spdip-28; Product Range Microchip
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 24x12b; D/A 1x5b
RAM 4 KB 4 KB 4 KB 4 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details