Microchip Technology, Inc. Microcontrollers PIC18F26K40T-I/SS

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP
Request a Quote
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18F microcontroller is an 8-bit device operating at a maximum speed of 64 MHz, housed in a 28-pin SSOP package. It features up to 64 KB of Flash program memory, 4 KB of SRAM, and 1024 bytes of EEPROM. The microcontroller supports a wide range of peripherals, including multiple timers, a 10-bit ADC with up to 47 channels, and various serial communication interfaces such as EUSART, SPI, and I²C. It also includes advanced features like a Complementary Waveform Generator, a Window Watchdog Timer, and a Hardware Capacitive Voltage Divider for touch sensing applications. The operating voltage ranges from 2.3V to 5.5V, with an industrial temperature range of -40°C to 85°C. The device is designed for low power consumption, with sleep currents as low as 50 nA at 1.8V, making it suitable for battery-operated applications.

Datasheet Summary
Powered by GS/AI

The PIC18F microcontroller is an 8-bit device operating at a maximum speed of 64 MHz, housed in a 28-pin SSOP package. It features up to 64 KB of Flash program memory, 4 KB of SRAM, and 1024 bytes of EEPROM. The microcontroller supports a wide range of peripherals, including multiple timers, a 10-bit ADC with up to 47 channels, and various serial communication interfaces such as EUSART, SPI, and I²C. It also includes advanced features like a Complementary Waveform Generator, a Window Watchdog Timer, and a Hardware Capacitive Voltage Divider for touch sensing applications. The operating voltage ranges from 2.3V to 5.5V, with an industrial temperature range of -40°C to 85°C. The device is designed for low power consumption, with sleep currents as low as 50 nA at 1.8V, making it suitable for battery-operated applications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F26K40T-I/SSTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F26K40T-I/SSTR-ND
Microcontrollers PIC18F26K40T-I/SSTR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC18F26K40T-I/SSCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F26K40T-I/SSCT-ND
Microcontrollers PIC18F26K40T-I/SSCT-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC18F26K40T-I/SSDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F26K40T-I/SSDKR-ND
Microcontrollers PIC18F26K40T-I/SSDKR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F26K40T-I/SS
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F26K40T-I/SS
IC MCU 8BIT 64KB FLASH 28SSOP Product overview: PIC18F26K40T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F26K40T-I/S S can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 28SSOP Product overview: PIC18F26K40T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F26K40T-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1321963-PIC18F26K40T-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1321963-PIC18F26K40T-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers 1321963-PIC18F26K40T-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 1321963-PIC18F26K40T -I/SS Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: PIC Speed: 64MHz Standard Package: 2,100 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.6K x 8 Data Converters: A/D 24x10b; D/A 1x5b Oscillator Type: Internal Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 28-SSOP (0.209", 5.30mm Width) ECCN: 3A991A2 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC18F26K40T-I/SS-ND ,PIC18F26K40T-I/SSDK R,PIC18F26K40T-I/SSC T,PIC18F26K40T-I/SST R Base Product Number: PIC18F26 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1321963-PIC18F26K40T-I/SS
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: PIC
Speed: 64MHz
Standard Package: 2,100
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.6K x 8
Data Converters: A/D 24x10b; D/A 1x5b
Oscillator Type: Internal
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-SSOP (0.209", 5.30mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18F26K40T-I/SS-ND,PIC18F26K40T-I/SSDKR,PIC18F26K40T-I/SSCT,PIC18F26K40T-I/SSTR
Base Product Number: PIC18F26
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - 2648072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648072
Microcontrollers 2648072
8bit MCU 64KB Flash, 4KB RAM, 256B EEPRO

8bit MCU 64KB Flash, 4KB RAM, 256B EEPRO

Supplier's Site
Microcontrollers - 2648073P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648073P
Microcontrollers 2648073P
8bit MCU 64KB Flash, 4KB RAM, 256B EEPRO

8bit MCU 64KB Flash, 4KB RAM, 256B EEPRO

Supplier's Site
Microcontrollers - 2648073 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648073
Microcontrollers 2648073
8bit MCU 64KB Flash, 4KB RAM, 256B EEPRO

8bit MCU 64KB Flash, 4KB RAM, 256B EEPRO

Supplier's Site
Mcu, 8Bit, Pic18F, 64Mhz, Ssop-28; Product Range Microchip - 03AJ2506 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic18F, 64Mhz, Ssop-28; Product Range Microchip
03AJ2506
Mcu, 8Bit, Pic18F, 64Mhz, Ssop-28; Product Range Microchip 03AJ2506
MCU, 8BIT, PIC18F, 64MHZ, SSOP-28; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:24I/O s; Embedded Interface Type:EUSART, RoHS Compliant: Yes

MCU, 8BIT, PIC18F, 64MHZ, SSOP-28; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:24I/O s; Embedded Interface Type:EUSART, RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC18F26K40T-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F26K40T-I/SS
Microcontrollers PIC18F26K40T-I/SS
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F26K40T-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F26K40T-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F26K40T-I/SS
IC MCU 8BIT 64KB FLASH 28SSOP

IC MCU 8BIT 64KB FLASH 28SSOP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC18F26K40T-I/SS
Embedded - Microcontrollers PIC18F26K40T-I/SS
IC MCU 8BIT 64KB FLASH 28SSOP

IC MCU 8BIT 64KB FLASH 28SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F26K40T-I/SS
8-bit Microcontrollers - MCU PIC18F26K40T-I/SS
8-bit Microcontrollers - MCU 64KB Flash, 4KB RAM, 256B EEPROM, 10-bit ADC2, 5-bit DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD

8-bit Microcontrollers - MCU 64KB Flash, 4KB RAM, 256B EEPROM, 10-bit ADC2, 5-bit DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD

Buy Now Datasheet
Microcontrollers - PIC18F26K40T-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F26K40T-I/SS
Microcontrollers PIC18F26K40T-I/SS
IC MCU 8BIT 64KB FLASH 28SSOP

IC MCU 8BIT 64KB FLASH 28SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F26K40T-I/SSTR-ND 685-PIC18F26K40T-I/SS 1321963-PIC18F26K40T-I/SS 2648072 03AJ2506 PIC18F26K40T-I/SS PIC18F26K40T-I/SS PIC18F26K40T-I/SS PIC18F26K40T-I/SS PIC18F26K40T-I/SS
Product Name Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 8Bit, Pic18F, 64Mhz, Ssop-28; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 24x10b; D/A 1x5b
RAM 3.6 KB 3.6 KB 64 KB 4 KB 3.6 KB 3.6 KB 3.6 KB
ROM 64 KB 1 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - C164SL6RMCAKXUMA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers