IC MCU 8BIT 64KB FLASH 28SSOP Product overview: PIC18F26K40T-E/SSVAO
IC MCU 8BIT 64KB FLASH 28SSOP
PIC Automotive, AEC-Q100, PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP
IC MCU 8BIT 64KB FLASH 28SSOP
IC MCU 8BIT 64KB FLASH 28SSOP
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18F26K40T-E/SSVAO | PIC18F26K40T-E/SSVAO | PIC18F26K40T-E/SSVAO | PIC18F26K40T-E/SSVAO | PIC18F26K40T-E/SSVAO |
| Product Name | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| RAM | 3.6 KB | 3.6 KB | 3.6 KB | 3.6 KB | |
| Supply Voltage | 2.3 to 5.5 volts | 5.5 to 2.3 volts | 2.3 to 5.5 volts | ||
| Package Type | Other; Tape & Reel (TR) | SOP; SSOP; Other; 28-SSOP (0.209\", 5.30mm Width) | SSOP | SSOP; Other; 28-SSOP (0.209", 5.30mm Width) | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |