Microchip Technology, Inc. 8-bit 8BIT 64KB Embedded Microcontroller MCU PIC18F26K22T-I/SS

Description
IC MCU 8BIT 64KB FLASH 28SSOP Product overview: PIC18F26K22T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F26K22T-I/S S can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 64KB FLASH 28SSOP Product overview: PIC18F26K22T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F26K22T-I/S S can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18F26K22T-I/SS is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU capable of executing instructions at up to 16 MIPS. It offers 64 KB of flash memory and 3,896 bytes of data memory, along with 1,024 bytes of EEPROM. The device supports a flexible oscillator structure with a precision internal oscillator that can operate at frequencies from 31 kHz to 16 MHz, and can achieve up to 64 MHz performance using a PLL without requiring external components. This microcontroller includes a variety of analog features such as a 10-bit ADC with up to 30 channels, two rail-to-rail analog comparators, and a 5-bit DAC with selectable output levels. It also supports eXtreme Low-Power (XLP) features, allowing for a typical sleep current of 20 nA, making it suitable for battery-operated applications. The PIC18F26K22T-I/SS provides extensive peripheral support, including up to 35 I/O pins, multiple communication interfaces (SPI, I2C, and EUSART), and various timer and PWM functionalities. It operates within a voltage range of 2.3V to 5.5V and includes features such as self-programming, high/low voltage detection, and a programmable brown-out reset. This microcontroller is ideal for applications requiring low power consumption and robust performance.

Datasheet Summary
Powered by GS/AI

The PIC18F26K22T-I/SS is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU capable of executing instructions at up to 16 MIPS. It offers 64 KB of flash memory and 3,896 bytes of data memory, along with 1,024 bytes of EEPROM. The device supports a flexible oscillator structure with a precision internal oscillator that can operate at frequencies from 31 kHz to 16 MHz, and can achieve up to 64 MHz performance using a PLL without requiring external components. This microcontroller includes a variety of analog features such as a 10-bit ADC with up to 30 channels, two rail-to-rail analog comparators, and a 5-bit DAC with selectable output levels. It also supports eXtreme Low-Power (XLP) features, allowing for a typical sleep current of 20 nA, making it suitable for battery-operated applications. The PIC18F26K22T-I/SS provides extensive peripheral support, including up to 35 I/O pins, multiple communication interfaces (SPI, I2C, and EUSART), and various timer and PWM functionalities. It operates within a voltage range of 2.3V to 5.5V and includes features such as self-programming, high/low voltage detection, and a programmable brown-out reset. This microcontroller is ideal for applications requiring low power consumption and robust performance.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F26K22T-I/SS
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F26K22T-I/SS
IC MCU 8BIT 64KB FLASH 28SSOP Product overview: PIC18F26K22T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F26K22T-I/S S can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 28SSOP Product overview: PIC18F26K22T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F26K22T-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F26K22T-I/SS - 755639-PIC18F26K22T-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F26K22T-I/SS
755639-PIC18F26K22T-I/SS
Embedded - Embedded - Microcontrollers - PIC18F26K22T-I/SS 755639-PIC18F26K22T-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 755639-PIC18F26K22T- I/SS Packaging: Reel Mounting Style: SMD Core Processor: PIC Speed: 64MHz Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 19x10b Supply Voltage: 2.3V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): PIC18F26K22-I/ML; PIC18F26K22-I/PT; PIC18F26K22-I/P; PIC18F26K22T-I/SS; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: PIC18F26K22 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Data Bus Width: 8-Bit The number of I/O: 24 Date RAM Size: 3.8K x 8

Manufacturer: Microchip Technology
Win Source Part Number: 755639-PIC18F26K22T-I/SS
Packaging: Reel
Mounting Style: SMD
Core Processor: PIC
Speed: 64MHz
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 19x10b
Supply Voltage: 2.3V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): PIC18F26K22-I/ML; PIC18F26K22-I/PT; PIC18F26K22-I/P; PIC18F26K22T-I/SS;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: PIC18F26K22
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Data Bus Width: 8-Bit
The number of I/O: 24
Date RAM Size: 3.8K x 8

Buy Now
Microcontrollers - PIC18F26K22T-I/SSCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F26K22T-I/SSCT-ND
Microcontrollers PIC18F26K22T-I/SSCT-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC18F26K22T-I/SSTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F26K22T-I/SSTR-ND
Microcontrollers PIC18F26K22T-I/SSTR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC18F26K22T-I/SSDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F26K22T-I/SSDKR-ND
Microcontrollers PIC18F26K22T-I/SSDKR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP

Buy Now Datasheet
Mcu, 8Bit, 64Mhz, Ssop-28; Product Range Microchip - 41AH8597 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 64Mhz, Ssop-28; Product Range Microchip
41AH8597
Mcu, 8Bit, 64Mhz, Ssop-28; Product Range Microchip 41AH8597
MCU, 8BIT, 64MHZ, SSOP-28; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; Operating Frequency Max:64MHz; Program Memory Size:64KB; No. of Pins:28Pins; IC Case / Package:SSOP; No. of I/O s:25I/O s RoHS Compliant: Yes

MCU, 8BIT, 64MHZ, SSOP-28; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; Operating Frequency Max:64MHz; Program Memory Size:64KB; No. of Pins:28Pins; IC Case / Package:SSOP; No. of I/O s:25I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F26K22T-I/SS
Embedded - Microcontrollers PIC18F26K22T-I/SS
IC MCU 8BIT 64KB FLASH 28SSOP

IC MCU 8BIT 64KB FLASH 28SSOP

Supplier's Site Datasheet
Microcontrollers - PIC18F26K22T-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F26K22T-I/SS
Microcontrollers PIC18F26K22T-I/SS
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC18F26K22T-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F26K22T-I/SS
Microcontrollers PIC18F26K22T-I/SS
IC MCU 8BIT 64KB FLASH 28SSOP

IC MCU 8BIT 64KB FLASH 28SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F26K22T-I/SS
8-bit Microcontrollers - MCU PIC18F26K22T-I/SS
8-bit Microcontrollers - MCU 64KB Flash 3968B RAM 8b FamilynanoWat XLP

8-bit Microcontrollers - MCU 64KB Flash 3968B RAM 8b FamilynanoWat XLP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F26K22T-I/SS 755639-PIC18F26K22T-I/SS PIC18F26K22T-I/SSCT-ND 41AH8597 PIC18F26K22T-I/SS PIC18F26K22T-I/SS PIC18F26K22T-I/SS PIC18F26K22T-I/SS
Product Name 8-bit 8BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F26K22T-I/SS Microcontrollers Mcu, 8Bit, 64Mhz, Ssop-28; Product Range Microchip Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 3.8 KB 64 KB 3.8 KB 3.8 KB 3.8 KB
Supply Voltage 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts
Serial Interface I2C/SPI/USART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC831BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1111F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - C164CI8RMCAKXUMB3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers