Microchip Technology, Inc. Microcontrollers PIC18F26K22T-I/ML

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN (6x6)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F26K22T-I/MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F26K22T-I/MLDKR-ND
Microcontrollers PIC18F26K22T-I/MLDKR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC18F26K22T-I/MLCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F26K22T-I/MLCT-ND
Microcontrollers PIC18F26K22T-I/MLCT-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC18F26K22T-I/MLTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F26K22T-I/MLTR-ND
Microcontrollers PIC18F26K22T-I/MLTR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - 1779782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1779782
Microcontrollers 1779782
64KB, Flash, 3968bytes-RAM,8-bit Family

64KB, Flash, 3968bytes-RAM,8-bit Family

Supplier's Site
Microcontrollers - 1779782P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1779782P
Microcontrollers 1779782P
64KB, Flash, 3968bytes-RAM,8-bit Family

64KB, Flash, 3968bytes-RAM,8-bit Family

Supplier's Site
Microcontrollers - 1779633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1779633
Microcontrollers 1779633
64KB, Flash, 3968bytes-RAM,8-bit Family

64KB, Flash, 3968bytes-RAM,8-bit Family

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC18F26K22T-I/ML - 1088803-PIC18F26K22T-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F26K22T-I/ML
1088803-PIC18F26K22T-I/ML
Embedded - Embedded - Microcontrollers - PIC18F26K22T-I/ML 1088803-PIC18F26K22T-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 1088803-PIC18F26K22T -I/ML Packaging: Reel - TR Core Processor: PIC Number of I/O: 24 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 19x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-QFN (6x6) Speed(Frequency): 64MHz Supply Voltage - Operating: 2.3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 3.8K x 8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088803-PIC18F26K22T-I/ML
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 24
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 19x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-QFN (6x6)
Speed(Frequency): 64MHz
Supply Voltage - Operating: 2.3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 3.8K x 8
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-PIC18F26K22T-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F26K22T-I/ML
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F26K22T-I/ML
IC MCU 8BIT 64KB FLASH 28QFN Product overview: PIC18F26K22T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F26K22T-I/M L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 28QFN Product overview: PIC18F26K22T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F26K22T-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC MCU 8BIT 64KB FLASH 28QFN - 536-PIC18F26K22T-I/ML - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 64KB FLASH 28QFN
536-PIC18F26K22T-I/ML
IC MCU 8BIT 64KB FLASH 28QFN 536-PIC18F26K22T-I/ML
IC MCU 8BIT 64KB FLASH 28QFN

IC MCU 8BIT 64KB FLASH 28QFN

Supplier's Site
Microcontrollers - PIC18F26K22T-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F26K22T-I/ML
Microcontrollers PIC18F26K22T-I/ML
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F26K22T-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F26K22T-I/ML
Embedded - Microcontrollers PIC18F26K22T-I/ML
IC MCU 8BIT 64KB FLASH 28QFN

IC MCU 8BIT 64KB FLASH 28QFN

Supplier's Site Datasheet
Mcu, 8Bit, Pic18, 64Mhz, Qfn-28; Product Range Microchip - 41AH8596 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic18, 64Mhz, Qfn-28; Product Range Microchip
41AH8596
Mcu, 8Bit, Pic18, 64Mhz, Qfn-28; Product Range Microchip 41AH8596
MCU, 8BIT, PIC18, 64MHZ, QFN-28; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:3.8KB; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:25I/O s RoHS Compliant: Yes

MCU, 8BIT, PIC18, 64MHZ, QFN-28; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:3.8KB; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:25I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC18F26K22T-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F26K22T-I/ML
Microcontrollers PIC18F26K22T-I/ML
IC MCU 8BIT 64KB FLASH 28QFN

IC MCU 8BIT 64KB FLASH 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F26K22T-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F26K22T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F26K22T-I/ML
IC MCU 8BIT 64KB FLASH 28QFN

IC MCU 8BIT 64KB FLASH 28QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F26K22T-I/ML
8-bit Microcontrollers - MCU PIC18F26K22T-I/ML
8-bit Microcontrollers - MCU 64KB Flash 3968B RAM 8b FamilynanoWat XLP

8-bit Microcontrollers - MCU 64KB Flash 3968B RAM 8b FamilynanoWat XLP

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F26K22T-I/MLDKR-ND 1779782 1779782P 1088803-PIC18F26K22T-I/ML 685-PIC18F26K22T-I/ML 536-PIC18F26K22T-I/ML PIC18F26K22T-I/ML PIC18F26K22T-I/ML 41AH8596 PIC18F26K22T-I/ML PIC18F26K22T-I/ML PIC18F26K22T-I/ML
Product Name Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F26K22T-I/ML 8-bit 8BIT 64KB Embedded Microcontroller MCU IC MCU 8BIT 64KB FLASH 28QFN Microcontrollers Embedded - Microcontrollers Mcu, 8Bit, Pic18, 64Mhz, Qfn-28; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 64 MHz 64 MHz 16 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 19x10b
RAM 3.8 KB 3.9 KB 64 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB
ROM 64 KB 64 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - CC3235SM2RGKR - 980809-CC3235SM2RGKR - Win Source Electronics
Specs
Data Bus 32 Bit
Serial Interface I²C; SPI; UART; I2C, I2S, Parallel, SPI, UART
Package Type Other; VQFN
View Details
3 suppliers
Embedded - Microcontrollers - ADUC814BRUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details