Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F26K20T-I/SS PIC18F26K20T-I/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 792084-PIC18F26K20T- I/SS Series: PIC XLP 18K Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 64MHz Package: 28-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.8K x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: PIC18F26K20 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): CY7C60323-PVXC; CY7C64215-28PVXCT; CY7C64215-28PVXI; CY7C60113-PVXC; Introduction Date: March 15, 2007 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 792084-PIC18F26K20T- I/SS Series: PIC XLP 18K Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 64MHz Package: 28-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.8K x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: PIC18F26K20 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): CY7C60323-PVXC; CY7C64215-28PVXCT; CY7C64215-28PVXI; CY7C60113-PVXC; Introduction Date: March 15, 2007 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F26K20T-I/SS - 792084-PIC18F26K20T-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F26K20T-I/SS
792084-PIC18F26K20T-I/SS
Embedded - Embedded - Microcontrollers - PIC18F26K20T-I/SS 792084-PIC18F26K20T-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 792084-PIC18F26K20T- I/SS Series: PIC XLP 18K Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 64MHz Package: 28-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.8K x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: PIC18F26K20 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): CY7C60323-PVXC; CY7C64215-28PVXCT; CY7C64215-28PVXI; CY7C60113-PVXC; Introduction Date: March 15, 2007 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 792084-PIC18F26K20T-I/SS
Series: PIC XLP 18K
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 64MHz
Package: 28-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.8K x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: PIC18F26K20
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): CY7C60323-PVXC; CY7C64215-28PVXCT; CY7C64215-28PVXI; CY7C60113-PVXC;
Introduction Date: March 15, 2007
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-PIC18F26K20T-I/SS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F26K20T-I/SS
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F26K20T-I/SS
IC MCU 8BIT 64KB FLASH 28SSOP Product overview: PIC18F26K20T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F26K20T-I/S S can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 28SSOP Product overview: PIC18F26K20T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F26K20T-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F26K20T-I/SSCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F26K20T-I/SSCT-ND
Microcontrollers PIC18F26K20T-I/SSCT-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC18F26K20T-I/SSDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F26K20T-I/SSDKR-ND
Microcontrollers PIC18F26K20T-I/SSDKR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC18F26K20T-I/SSTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F26K20T-I/SSTR-ND
Microcontrollers PIC18F26K20T-I/SSTR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F26K20T-I/SS
Embedded - Microcontrollers PIC18F26K20T-I/SS
IC MCU 8BIT 64KB FLASH 28SSOP

IC MCU 8BIT 64KB FLASH 28SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F26K20T-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F26K20T-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F26K20T-I/SS
IC MCU 8BIT 64KB FLASH 28SSOP

IC MCU 8BIT 64KB FLASH 28SSOP

Supplier's Site
Microcontrollers - PIC18F26K20T-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F26K20T-I/SS
Microcontrollers PIC18F26K20T-I/SS
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F26K20T-I/SS
8-bit Microcontrollers - MCU PIC18F26K20T-I/SS
8-bit Microcontrollers - MCU 64KBFlash 3968 RAM25 I/O 8B Family PbFree

8-bit Microcontrollers - MCU 64KBFlash 3968 RAM25 I/O 8B Family PbFree

Buy Now Datasheet
Microcontrollers - PIC18F26K20T-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F26K20T-I/SS
Microcontrollers PIC18F26K20T-I/SS
IC MCU 8BIT 64KB FLASH 28SSOP

IC MCU 8BIT 64KB FLASH 28SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792084-PIC18F26K20T-I/SS 685-PIC18F26K20T-I/SS PIC18F26K20T-I/SSCT-ND PIC18F26K20T-I/SS PIC18F26K20T-I/SS PIC18F26K20T-I/SS PIC18F26K20T-I/SS PIC18F26K20T-I/SS
Product Name Embedded - Embedded - Microcontrollers - PIC18F26K20T-I/SS 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 64 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB
ROM 1 KB 1 KB 64 KB
ROM Type Flash; FLASH EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
 - DP8344BV - Rochester Electronics
Texas Instruments
Specs
Life Cycle Stage Rochester Active
Package Type PLCC; Other; PLCC
View Details
Microcontrollers - CG7725AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers