Microchip Technology, Inc. Microcontrollers PIC18F26K20-I/ML

Description
MCU 64K Flash 3936 RAM 10x10b ADC QFN28
Request a Quote Datasheet
Description
MCU 64K Flash 3936 RAM 10x10b ADC QFN28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 6669009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6669009
Microcontrollers 6669009
MCU 64K Flash 3936 RAM 10x10b ADC QFN28

MCU 64K Flash 3936 RAM 10x10b ADC QFN28

Supplier's Site
Microcontrollers - 6669009P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6669009P
Microcontrollers 6669009P
MCU 64K Flash 3936 RAM 10x10b ADC QFN28

MCU 64K Flash 3936 RAM 10x10b ADC QFN28

Supplier's Site
Microcontrollers - 1654845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654845
Microcontrollers 1654845
MCU 64K Flash 3936 RAM 10x10b ADC QFN28

MCU 64K Flash 3936 RAM 10x10b ADC QFN28

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC18F26K20-I/ML - 1238226-PIC18F26K20-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F26K20-I/ML
1238226-PIC18F26K20-I/ML
Embedded - Embedded - Microcontrollers - PIC18F26K20-I/ML 1238226-PIC18F26K20-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 1238226-PIC18F26K20- I/ML Series: PIC XLP 18K Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 64MHz Package: 28-VQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.8K x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: PIC18F26K20 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-QFN (6x6) Alternative Parts (Cross-Reference): PIC18F26K20T-I/ML; PIC18F26K20-I/SS; PIC18F26K20T-I/SO; Introduction Date: March 15, 2007 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238226-PIC18F26K20-I/ML
Series: PIC XLP 18K
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 64MHz
Package: 28-VQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.8K x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: PIC18F26K20
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 28-QFN (6x6)
Alternative Parts (Cross-Reference): PIC18F26K20T-I/ML; PIC18F26K20-I/SS; PIC18F26K20T-I/SO;
Introduction Date: March 15, 2007
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC18F26K20-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F26K20-I/ML-ND
Microcontrollers PIC18F26K20-I/ML-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-PIC18F26K20-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F26K20-I/ML
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F26K20-I/ML
IC MCU 8BIT 64KB FLASH 28QFN Product overview: PIC18F26K20-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F26K20-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 28QFN Product overview: PIC18F26K20-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F26K20-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F26K20-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F26K20-I/ML
Microcontrollers PIC18F26K20-I/ML
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC18F26K20-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F26K20-I/ML
Microcontrollers PIC18F26K20-I/ML
IC MCU 8BIT 64KB FLASH 28QFN

IC MCU 8BIT 64KB FLASH 28QFN

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F26K20-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F26K20-I/ML
Embedded - Microcontrollers PIC18F26K20-I/ML
IC MCU 8BIT 64KB FLASH 28QFN

IC MCU 8BIT 64KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 6669009 6669009P 1654845 1238226-PIC18F26K20-I/ML PIC18F26K20-I/ML-ND 685-PIC18F26K20-I/ML PIC18F26K20-I/ML PIC18F26K20-I/ML PIC18F26K20-I/ML
Product Name Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F26K20-I/ML Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
RAM 3.94 KB 3.94 KB 64 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB
ROM 64 KB 1 KB 64 KB
Package Type Other; Qfn Other; QFN Other; QFN Other; 28-VQFN Exposed Pad Other; Tube Other; 28-VQFN Exposed Pad Other; 28-VQFN Exposed Pad
Pin Count 28 28 28 28
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-CG7153AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers
Embedded - Microcontrollers - 73S1217F-68M/F/PE - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details