PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 28-SPDIP
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, DIP-28; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:3.84KB; No. of Pins:28Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 28-SPDIP
8-bit Microcontrollers - MCU 64KBFlash 3968 RAM25 I/O 8B Family PbFree
IC MCU 8BIT 64KB FLASH 28SPDIP
IC MCU 8BIT 64KB FLASH 28SPDIP
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F26K20-E/SP-ND | 88K6002 | PIC18F26K20-E/SP | PIC18F26K20-E/SP | PIC18F26K20-E/SP | PIC18F26K20-E/SP |
| Product Name | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Dip-28; Product Range Microchip | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 48 MHz | 64 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 11x10b | |||||
| RAM | 3.8 KB | 3.84 KB | 3.8 KB | 3.8 KB | ||
| ROM | 64 KB |