Microchip Technology, Inc. 8-bit 8BIT 64KB Embedded Microcontroller MCU PIC18F26J50-I/SS

Description
IC MCU 8BIT 64KB FLASH 28SSOP Product overview: PIC18F26J50-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F26J50-I/SS can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 64KB FLASH 28SSOP Product overview: PIC18F26J50-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F26J50-I/SS can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18F46J50 is an 8-bit microcontroller from Microchip, operating at a maximum speed of 48 MHz. It features a compact SSOP-28 package and includes 64 KB of program memory and 3.7 KB of RAM. The device supports a wide operating voltage range from 2.0V to 3.6V and is compliant with USB V2.0 standards, capable of full-speed (12 Mbps) and low-speed (1.5 Mbps) data transfers. This microcontroller incorporates advanced power management features, including deep sleep and idle modes, achieving extremely low power consumption levels, with currents as low as 13 nA in deep sleep mode. It also includes a variety of peripherals such as a 10-bit A/D converter, multiple serial communication interfaces (SPI, I²C, USART), and a hardware real-time clock/calendar. The PIC18F46J50 is designed for applications requiring low power consumption and high performance, making it suitable for battery-operated devices and other energy-sensitive applications. Its robust feature set and flexibility in I/O configuration enhance its usability in diverse projects.

Datasheet Summary
Powered by GS/AI

The PIC18F46J50 is an 8-bit microcontroller from Microchip, operating at a maximum speed of 48 MHz. It features a compact SSOP-28 package and includes 64 KB of program memory and 3.7 KB of RAM. The device supports a wide operating voltage range from 2.0V to 3.6V and is compliant with USB V2.0 standards, capable of full-speed (12 Mbps) and low-speed (1.5 Mbps) data transfers. This microcontroller incorporates advanced power management features, including deep sleep and idle modes, achieving extremely low power consumption levels, with currents as low as 13 nA in deep sleep mode. It also includes a variety of peripherals such as a 10-bit A/D converter, multiple serial communication interfaces (SPI, I²C, USART), and a hardware real-time clock/calendar. The PIC18F46J50 is designed for applications requiring low power consumption and high performance, making it suitable for battery-operated devices and other energy-sensitive applications. Its robust feature set and flexibility in I/O configuration enhance its usability in diverse projects.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F26J50-I/SS
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F26J50-I/SS
IC MCU 8BIT 64KB FLASH 28SSOP Product overview: PIC18F26J50-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F26J50-I/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 28SSOP Product overview: PIC18F26J50-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F26J50-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F26J50-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F26J50-I/SS-ND
Microcontrollers PIC18F26J50-I/SS-ND
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 28-SSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F26J50-I/SS - 792082-PIC18F26J50-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F26J50-I/SS
792082-PIC18F26J50-I/SS
Embedded - Embedded - Microcontrollers - PIC18F26J50-I/SS 792082-PIC18F26J50-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 792082-PIC18F26J50-I /SS Series: PIC XLP 18J Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 48MHz Package: 28-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH RAM Size: 3.8K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 2.15 V ~ 3.6 V Family Name: PIC18F26J50 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): CY7C60323-PVXC; CY7C64215-28PVXCT ; CY7C64215-28PVXI; CY7C60113-PVXC; Introduction Date: March 02, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 792082-PIC18F26J50-I/SS
Series: PIC XLP 18J
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 48MHz
Package: 28-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
RAM Size: 3.8K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 2.15 V ~ 3.6 V
Family Name: PIC18F26J50
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): CY7C60323-PVXC; CY7C64215-28PVXCT ; CY7C64215-28PVXI; CY7C60113-PVXC;
Introduction Date: March 02, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mcu, 8Bit, Pic18, 48Mhz, Ssop-28; Product Range Microchip - 98M1806 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic18, 48Mhz, Ssop-28; Product Range Microchip
98M1806
Mcu, 8Bit, Pic18, 48Mhz, Ssop-28; Product Range Microchip 98M1806
MCU, 8BIT, PIC18, 48MHZ, SSOP-28; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:3.7KB; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:16I/O s; Supply Voltage Min:2.15V RoHS Compliant: Yes

MCU, 8BIT, PIC18, 48MHZ, SSOP-28; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:3.7KB; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:16I/O s; Supply Voltage Min:2.15V RoHS Compliant: Yes

Supplier's Site Datasheet
IC MCU 8BIT 64KB FLASH 28SSOP - 536-PIC18F26J50-I/SS - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 64KB FLASH 28SSOP
536-PIC18F26J50-I/SS
IC MCU 8BIT 64KB FLASH 28SSOP 536-PIC18F26J50-I/SS
IC MCU 8BIT 64KB FLASH 28SSOP

IC MCU 8BIT 64KB FLASH 28SSOP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F26J50-I/SS
8-bit Microcontrollers - MCU PIC18F26J50-I/SS
8-bit Microcontrollers - MCU Full Spd USB 64KB Flsh 4KBRAM nanoWatt

8-bit Microcontrollers - MCU Full Spd USB 64KB Flsh 4KBRAM nanoWatt

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F26J50-I/SS
Embedded - Microcontrollers PIC18F26J50-I/SS
IC MCU 8BIT 64KB FLASH 28SSOP

IC MCU 8BIT 64KB FLASH 28SSOP

Supplier's Site Datasheet
Microcontrollers - PIC18F26J50-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F26J50-I/SS
Microcontrollers PIC18F26J50-I/SS
IC MCU 8BIT 64KB FLASH 28SSOP

IC MCU 8BIT 64KB FLASH 28SSOP

Supplier's Site Datasheet
Microcontrollers - PIC18F26J50-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F26J50-I/SS
Microcontrollers PIC18F26J50-I/SS
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 28-SSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F26J50-I/SS PIC18F26J50-I/SS-ND 792082-PIC18F26J50-I/SS 98M1806 536-PIC18F26J50-I/SS PIC18F26J50-I/SS PIC18F26J50-I/SS PIC18F26J50-I/SS PIC18F26J50-I/SS
Product Name 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F26J50-I/SS Mcu, 8Bit, Pic18, 48Mhz, Ssop-28; Product Range Microchip IC MCU 8BIT 64KB FLASH 28SSOP 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 3.8 KB 3.8 KB 64 KB 3.7 KB 3.8 KB 3.8 KB 3.8 KB
Supply Voltage 2.15 to 3.6 volts 2.15 to 3.6 volts 2.15 to 3.6 volts 2.15 to ? volts 3.3 volts 2.15 to 3.6 volts
Serial Interface EUSART, I2C, SPI SPI; UART; USART; USB I²C; SPI; UART; USART; USB; I2C, SPI, UART, USART, USB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1501EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - 370011602 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
2 suppliers