Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F26J50-I/SP PIC18F26J50-I/SP

Description
Manufacturer: Microchip Technology Win Source Part Number: 889651-PIC18F26J50-I /SP Series: PIC® XLP™ 18J Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 28-SPDIP Core Processor: PIC Speed: 48MHz Package: Tube Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 2.15V ~ 3.6V Family Name: PIC18F26J50 Categories: Integrated Circuits (ICs) Case / Package: 28-SPDIP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: Not Applicable Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889651-PIC18F26J50-I /SP Series: PIC® XLP™ 18J Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 28-SPDIP Core Processor: PIC Speed: 48MHz Package: Tube Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 2.15V ~ 3.6V Family Name: PIC18F26J50 Categories: Integrated Circuits (ICs) Case / Package: 28-SPDIP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: Not Applicable Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F26J50-I/SP - 889651-PIC18F26J50-I/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F26J50-I/SP
889651-PIC18F26J50-I/SP
Embedded - Embedded - Microcontrollers - PIC18F26J50-I/SP 889651-PIC18F26J50-I/SP
Manufacturer: Microchip Technology Win Source Part Number: 889651-PIC18F26J50-I /SP Series: PIC® XLP™ 18J Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 28-SPDIP Core Processor: PIC Speed: 48MHz Package: Tube Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 2.15V ~ 3.6V Family Name: PIC18F26J50 Categories: Integrated Circuits (ICs) Case / Package: 28-SPDIP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: Not Applicable Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889651-PIC18F26J50-I/SP
Series: PIC® XLP™ 18J
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 28-SPDIP
Core Processor: PIC
Speed: 48MHz
Package: Tube
Package: 28-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 2.15V ~ 3.6V
Family Name: PIC18F26J50
Categories: Integrated Circuits (ICs)
Case / Package: 28-SPDIP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-PIC18F26J50-I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F26J50-I/SP
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F26J50-I/SP
IC MCU 8BIT 64KB FLASH 28SPDIP Product overview: PIC18F26J50-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F26J50-I/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 28SPDIP Product overview: PIC18F26J50-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F26J50-I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F26J50-I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F26J50-I/SP-ND
Microcontrollers PIC18F26J50-I/SP-ND
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 28-SPDIP

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 28-SPDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F26J50-I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F26J50-I/SP
Embedded - Microcontrollers PIC18F26J50-I/SP
IC MCU 8BIT 64KB FLASH 28SPDIP

IC MCU 8BIT 64KB FLASH 28SPDIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F26J50-I/SP
8-bit Microcontrollers - MCU PIC18F26J50-I/SP
8-bit Microcontrollers - MCU Full Spd USB 64KB Flsh 4KBRAM nanoWatt

8-bit Microcontrollers - MCU Full Spd USB 64KB Flsh 4KBRAM nanoWatt

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Dip-28; Product Range Microchip - 98M1805 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Dip-28; Product Range Microchip
98M1805
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Dip-28; Product Range Microchip 98M1805
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, DIP-28; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:3.7KB; No. of Pins:28Pins; MCU Case Style:DIP; No. of I/O s:16I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, DIP-28; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:3.7KB; No. of Pins:28Pins; MCU Case Style:DIP; No. of I/O s:16I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC18F26J50-I/SP - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F26J50-I/SP
Microcontrollers PIC18F26J50-I/SP
IC MCU 8BIT 64KB FLASH 28SPDIP

IC MCU 8BIT 64KB FLASH 28SPDIP

Supplier's Site Datasheet
Microcontrollers - PIC18F26J50-I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F26J50-I/SP
Microcontrollers PIC18F26J50-I/SP
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 28-SPDIP

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 28-SPDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F26J50-I/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F26J50-I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F26J50-I/SP
IC MCU 8BIT 64KB FLASH 28SPDIP

IC MCU 8BIT 64KB FLASH 28SPDIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889651-PIC18F26J50-I/SP 685-PIC18F26J50-I/SP PIC18F26J50-I/SP-ND PIC18F26J50-I/SP PIC18F26J50-I/SP 98M1805 PIC18F26J50-I/SP PIC18F26J50-I/SP PIC18F26J50-I/SP
Product Name Embedded - Embedded - Microcontrollers - PIC18F26J50-I/SP 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Dip-28; Product Range Microchip Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 64 KB 3.8 KB 3.8 KB 3.7 KB 3.8 KB 3.8 KB 3.8 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2.15 to 3.6 volts 2.15 to 3.6 volts 2.15 to 3.6 volts 2.15 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - ADUC847BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CI8E25MDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers