IC MCU 8BIT 96KB FLASH 28SPDIP Product overview: PIC18F2685-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2685-I/SP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1368848-PIC18F2685-I
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: PIC® 18F
Package: Tube
Product Status: Active
Package / Case: 28-DIP (0.300", 7.62mm)
Supplier Device Package: 28-SPDIP
Base Product Number: PIC18F2685
Mounting Type: Through Hole
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 40MHz
Number of I/O: 25
Core Size: 8-Bit
Connectivity: CANbus, I²C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Program Memory Size: 96KB (48K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.25K x 8
Voltage - Supply (Vcc/Vdd): 4.2V ~ 5.5V
Data Converters: A/D 8x10b
Oscillator Type: Internal
Core Processor: PIC
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 28-SPDIP
IC MCU 8BIT 96KB FLASH 28SPDIP
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl
8-bit Microcontrollers - MCU 96KB 3328bytes-RAM 25I/O
IC MCU 8BIT 96KB FLASH 28SPDIP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 28-SPDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18F2685-I/SP | 1368848-PIC18F2685-I/SP | PIC18F2685-I/SP-ND | PIC18F2685-I/SP | 70046295 | PIC18F2685-I/SP | PIC18F2685-I/SP | PIC18F2685-I/SP |
| Product Name | 8-bit 8BIT 96KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | MCU, 8-Bit, CMOS, 28-Pin, 96KB Flash, 3328 RAM, 25 I/O, ECAN | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 3.25 KB | 96 KB | 3.25 KB | 3.25 KB | 3.25 KB | |||
| Supply Voltage | 4.2 to 5.5 volts | 4.2 to 5.5 volts | 4.2 to 5.5 volts | 5.5 volts | 2 to 5.5 volts | |||
| Serial Interface | EUSART, I2C, MSSP, SPI | CAN; SPI; UART; USART | CAN; I²C; SPI; USART |