IC MCU 8BIT 96KB FLASH 28SOIC Product overview: PIC18F2685-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2685-I/SO can be used for catalog matching and distributor lookup.
Micro 16b, 96KB Flash, PIC18F2685-I/SO
Micro 16b, 96KB Flash, PIC18F2685-I/SO
Micro 16b, 96KB Flash, PIC18F2685-I/SO
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 28-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1238220-PIC18F2685-I
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 96KB FLASH 28SOIC
IC MCU 8BIT 96KB FLASH 28SOIC
8-bit Microcontrollers - MCU 96KB 3328bytes-RAM 25I/O
IC MCU 8BIT 96KB FLASH 28SOIC
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 28-SOIC
MCU, 8BIT, PIC18, 40MHZ, SOIC-28; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:96KB; RAM Memory Size:3.25KB; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:25I/O s; Supply Voltage Min:4.2V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18F2685-I/SO | 400706 | 400706P | PIC18F2685-I/SO-ND | 1238220-PIC18F2685-I/SO | PIC18F2685-I/SO | PIC18F2685-I/SO | PIC18F2685-I/SO | PIC18F2685-I/SO | PIC18F2685-I/SO | 88K6018 |
| Product Name | 8-bit 8BIT 96KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC18F2685-I/SO | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Mcu, 8Bit, Pic18, 40Mhz, Soic-28; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |||||
| RAM | 3.25 KB | 3.33 KB | 3.25 KB | 3.25 KB | 3.25 KB | 3.25 KB | 3.25 KB | ||||
| Supply Voltage | 4.2 to 5.5 volts | 4.2 to 5.5 volts | 5.5 volts | 4.2 to 5.5 volts | 4.2 to ? volts | ||||||
| Serial Interface | EUSART, I2C, MSSP, SPI | CAN; SPI; UART; USART |