PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 28-SOIC
IC MCU 8BIT 96KB FLASH 28SOIC
IC MCU 8BIT 96KB FLASH 28SOIC
8-bit Microcontrollers - MCU 96KB 3328bytes-RAM 25I/O
IC MCU 8BIT 96KB FLASH 28SOIC
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 28-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F2685-E/SO-ND | PIC18F2685-E/SO | PIC18F2685-E/SO | PIC18F2685-E/SO | PIC18F2685-E/SO | PIC18F2685-E/SO |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 8x10b | |||||
| RAM | 3.25 KB | 3.25 KB | 3.25 KB | 3.25 KB | ||
| ROM | 96 KB |