8-bit Microcontrollers - MCU 80KB 3328bytes-RAM 25I/O
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 80KB (40K x 16) FLASH 28-SOIC
IC MCU 8BIT 80KB FLASH 28SOIC
IC MCU 8BIT 80KB FLASH 28SOIC
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F2682T-I/SO | PIC18F2682T-I/SO | PIC18F2682T-I/SO | PIC18F2682T-I/SO |
| Product Name | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 40 MHz | 40 MHz | ||
| RAM | 3.25 KB | 3.25 KB | ||
| I/O Ports | 25 |