The PIC18F2682 is an 8-bit microcontroller from Microchip, operating at a maximum speed of 40 MHz. It features 80 KB of program memory and 3.25 KB of RAM, housed in a 28-pin DIP package. This microcontroller supports a wide operating voltage range of 2.0V to 5.5V and includes advanced features such as ECAN technology for communication, a 10-bit A/D converter with up to 11 channels, and multiple power-managed modes, including Idle and Sleep modes with low current consumption. The device also supports in-circuit serial programming and debugging, making it suitable for various embedded applications. With a robust architecture optimized for C compiler use, it offers a reliable solution for engineers looking for a versatile microcontroller for their projects.
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 80KB (40K x 16) FLASH 28-SPDIP
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, DIP-28; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:80KB; RAM Memory Size:3.25KB; No. of Pins:28Pins; MCU Case Style:DIP; No. of I/O s:25I/O s; MSL:- RoHS Compliant: Yes
8-bit Microcontrollers - MCU 80KB 3328bytes-RAM 25I/O
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 80KB (40K x 16) FLASH 28-SPDIP
IC MCU 8BIT 80KB FLASH 28SPDIP
IC MCU 8BIT 80KB FLASH 28SPDIP
IC MCU 8BIT 80KB FLASH 28SPDIP
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F2682-I/SP-ND | 88K6014 | PIC18F2682-I/SP | PIC18F2682-I/SP | PIC18F2682-I/SP | PIC18F2682-I/SP | PIC18F2682-I/SP |
| Product Name | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-28; Product Range Microchip | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 8x10b | ||||||
| RAM | 3.25 KB | 3.25 KB | 3.25 KB | 3.25 KB | 3.25 KB | ||
| ROM | 80 KB |