Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: PIC® 18F
Package: Tube
Core Processor: PIC
Speed: 40MHz
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Through Hole
Package / Case: 28-DIP (0.300", 7.62mm)
IC MCU 8BIT 64KB FLASH 28SPDIP Product overview: PIC18F2680-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2680-I/SP can be used for catalog matching and distributor lookup.
Microchip Technology, PIC18F2680-I/SP
Microchip Technology, PIC18F2680-I/SP
Microchip Technology, PIC18F2680-I/SP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 28-SPDIP
8 Bit Microcontroller, Flash, PIC18F2xxx, 40 MHz, 64 KB, 3.25 KB, 28, NDIP RoHS Compliant: Yes
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, NDIP-28; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:3.25KB; No. of Pins:28Pins; MCU Case Style:NDIP; No. of I/O s:25I/O s; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 64KB FLASH 28SPDIP
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 28-SPDIP
8-bit Microcontrollers - MCU 64KB 3328 RAM w/ECAN
IC MCU 8BIT 64KB FLASH 28SPDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18F2680-I/SP | 1976124 | 1976125P | PIC18F2680-I/SP-ND | 24M5931 | 96K3941 | PIC18F2680-I/SP | 70046293 | PIC18F2680-I/SP | PIC18F2680-I/SP | PIC18F2680-I/SP | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | 8 Bit Microcontroller, Flash, Pic18F2Xxx, 40 Mhz, 64 Kb, 3.25 Kb, 28, Ndip Rohs Compliant Microchip | Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Ndip-28; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | MCU, 8-Bit, CMOS, 28 Pin, 64 KB Flash, 3328 RAM, 25 I/O, ECAN | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |||||
| Package Type | CDIP | Other; Tube | CDIP; PDIP; Other; Spdip | CDIP; PDIP; Other; SPDIP | CDIP; Other; "28-DIP (0.300"", 7.62mm)" | Other; NDIP | CDIP; Other; 28-DIP (0.300\", 7.62mm) | PDIP | CDIP; Other; 28-DIP (0.300\", 7.62mm) | |||
| RAM | 3.25 KB | 3.25 KB | 3.25 KB | 3.25 KB | 3.25 KB | |||||||
| ROM Type | Flash; Flash | Flash | Flash | Flash; FLASH | EEPROM; Flash |