Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F2620T-I/SO PIC18F2620T-I/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 792081-PIC18F2620T-I /SO Series: PIC 18F Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 40MHz Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.8K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 4.2 V ~ 5.5 V Family Name: PIC18F2620 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): CY7C64013-SC; PIC18F2620-I/SPG; PIC18F2620-I/SP; PIC18F2620-I/SO; Introduction Date: April 23, 2003 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 792081-PIC18F2620T-I /SO Series: PIC 18F Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 40MHz Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.8K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 4.2 V ~ 5.5 V Family Name: PIC18F2620 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): CY7C64013-SC; PIC18F2620-I/SPG; PIC18F2620-I/SP; PIC18F2620-I/SO; Introduction Date: April 23, 2003 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F2620T-I/SO - 792081-PIC18F2620T-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F2620T-I/SO
792081-PIC18F2620T-I/SO
Embedded - Embedded - Microcontrollers - PIC18F2620T-I/SO 792081-PIC18F2620T-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 792081-PIC18F2620T-I /SO Series: PIC 18F Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 40MHz Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.8K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 4.2 V ~ 5.5 V Family Name: PIC18F2620 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): CY7C64013-SC; PIC18F2620-I/SPG; PIC18F2620-I/SP; PIC18F2620-I/SO; Introduction Date: April 23, 2003 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792081-PIC18F2620T-I/SO
Series: PIC 18F
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 40MHz
Package: 28-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.8K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 4.2 V ~ 5.5 V
Family Name: PIC18F2620
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): CY7C64013-SC; PIC18F2620-I/SPG; PIC18F2620-I/SP; PIC18F2620-I/SO;
Introduction Date: April 23, 2003
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC18F2620T-I/SOTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F2620T-I/SOTR-ND
Microcontrollers PIC18F2620T-I/SOTR-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 28-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - PIC18F2620T-I/SOCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F2620T-I/SOCT-ND
Microcontrollers PIC18F2620T-I/SOCT-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 28-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - PIC18F2620T-I/SODKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F2620T-I/SODKR-ND
Microcontrollers PIC18F2620T-I/SODKR-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 28-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 28-SOIC

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-PIC18F2620T-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F2620T-I/SO
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F2620T-I/SO
IC MCU 8BIT 64KB FLASH 28SOIC Product overview: PIC18F2620T-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2620T-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 28SOIC Product overview: PIC18F2620T-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2620T-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F2620T-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F2620T-I/SO
Microcontrollers PIC18F2620T-I/SO
IC MCU 8BIT 64KB FLASH 28SOIC

IC MCU 8BIT 64KB FLASH 28SOIC

Supplier's Site Datasheet
8-bit Microcontrollers - MCU 64KB 3968 RAM 25 I/O - 536-PIC18F2620T-I/SO - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 64KB 3968 RAM 25 I/O
536-PIC18F2620T-I/SO
8-bit Microcontrollers - MCU 64KB 3968 RAM 25 I/O 536-PIC18F2620T-I/SO
8-bit Microcontrollers - MCU 64KB 3968 RAM 25 I/O

8-bit Microcontrollers - MCU 64KB 3968 RAM 25 I/O

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F2620T-I/SO
8-bit Microcontrollers - MCU PIC18F2620T-I/SO
8-bit Microcontrollers - MCU 64KB 3968 RAM 25 I/O

8-bit Microcontrollers - MCU 64KB 3968 RAM 25 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F2620T-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F2620T-I/SO
Embedded - Microcontrollers PIC18F2620T-I/SO
IC MCU 8BIT 64KB FLASH 28SOIC

IC MCU 8BIT 64KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontrollers - PIC18F2620T-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F2620T-I/SO
Microcontrollers PIC18F2620T-I/SO
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 28-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F2620T-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F2620T-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F2620T-I/SO
IC MCU 8BIT 64KB FLASH 28SOIC

IC MCU 8BIT 64KB FLASH 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792081-PIC18F2620T-I/SO PIC18F2620T-I/SOTR-ND 685-PIC18F2620T-I/SO PIC18F2620T-I/SO 536-PIC18F2620T-I/SO PIC18F2620T-I/SO PIC18F2620T-I/SO PIC18F2620T-I/SO PIC18F2620T-I/SO
Product Name Embedded - Embedded - Microcontrollers - PIC18F2620T-I/SO Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU 64KB 3968 RAM 25 I/O 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 64 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB
ROM 1 KB 64 KB
ROM Type Flash; FLASH Flash Flash; Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHZ Embedded Microcontroller MCU - 879-CC2652P1FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Clock Speed 48 MHz
RAM 80 KB
Supply Voltage 1.8 to 3.8 volts
View Details
2 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC7039BCP6Z-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
 - C161SLM3VAAFXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers