Microchip Technology, Inc. PIC18F2620

Description
Additional Features CPU Up to 10 MIPS performance C compiler optimized RISC architecture 8 x 8 Single Cycle Hardware Multiply System Internal oscillator support 31 kHz to 8 MHz Fail-Safe Clock Monitor – allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator Wide operating Voltage range; 2.0V to 5.5V nanoWatt Power Managed Modes Run, Idle and Sleep modes Idle mode currents down to 5.8uA typical Sleep mode currents down to 0.1uA typical Analog Features 10-bit ADC, 10 channels, 100K samples per second Programmable Low Voltage Detection Module Programmable Brown-out Reset module Two Analog comparators with input multiplexing Peripherals Master Synchronous Serial Port supports SPI ™ and I2C™ Master and Slave Mode EUSART module including LIN bus support Four Timer Modules Up to 2 PWM outputs Up to 2 Capture / Compare
Datasheet
Description
Additional Features CPU Up to 10 MIPS performance C compiler optimized RISC architecture 8 x 8 Single Cycle Hardware Multiply System Internal oscillator support 31 kHz to 8 MHz Fail-Safe Clock Monitor – allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator Wide operating Voltage range; 2.0V to 5.5V nanoWatt Power Managed Modes Run, Idle and Sleep modes Idle mode currents down to 5.8uA typical Sleep mode currents down to 0.1uA typical Analog Features 10-bit ADC, 10 channels, 100K samples per second Programmable Low Voltage Detection Module Programmable Brown-out Reset module Two Analog comparators with input multiplexing Peripherals Master Synchronous Serial Port supports SPI ™ and I2C™ Master and Slave Mode EUSART module including LIN bus support Four Timer Modules Up to 2 PWM outputs Up to 2 Capture / Compare
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC18F2620 - Microchip Technology, Inc.
Chandler, AZ, United States
Additional Features CPU Up to 10 MIPS performance C compiler optimized RISC architecture 8 x 8 Single Cycle Hardware Multiply System Internal oscillator support 31 kHz to 8 MHz Fail-Safe Clock Monitor – allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator Wide operating Voltage range; 2.0V to 5.5V nanoWatt Power Managed Modes Run, Idle and Sleep modes Idle mode currents down to 5.8uA typical Sleep mode currents down to 0.1uA typical Analog Features 10-bit ADC, 10 channels, 100K samples per second Programmable Low Voltage Detection Module Programmable Brown-out Reset module Two Analog comparators with input multiplexing Peripherals Master Synchronous Serial Port supports SPI ™ and I2C™ Master and Slave Mode EUSART module including LIN bus support Four Timer Modules Up to 2 PWM outputs Up to 2 Capture / Compare

Additional Features

    CPU
    • Up to 10 MIPS performance
    • C compiler optimized RISC architecture
    • 8 x 8 Single Cycle Hardware Multiply
    System
    • Internal oscillator support 31 kHz to 8 MHz
    • Fail-Safe Clock Monitor – allows safe shutdown if clock fails
    • Watchdog Timer with separate RC oscillator
    • Wide operating Voltage range; 2.0V to 5.5V
    nanoWatt Power Managed Modes
    • Run, Idle and Sleep modes
    • Idle mode currents down to 5.8uA typical
    • Sleep mode currents down to 0.1uA typical
    Analog Features
    • 10-bit ADC, 10 channels, 100K samples per second
    • Programmable Low Voltage Detection Module
    • Programmable Brown-out Reset module
    • Two Analog comparators with input multiplexing
    Peripherals
    • Master Synchronous Serial Port supports SPI ™ and I2C™ Master and Slave Mode
    • EUSART module including LIN bus support
    • Four Timer Modules
    • Up to 2 PWM outputs
    • Up to 2 Capture / Compare
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F2620
Bits Other; 10-bit
Number 10
RAM 3.97 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - C167CSLMCAKXUMA3 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
4 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details