IC MCU 8BIT 32KB FLASH 28VFQFN
8Bit MCU,32KB Flash, 2KB RAM, 2x OPA, 12
8Bit MCU,32KB Flash, 2KB RAM, 2x OPA, 12
8Bit MCU,32KB Flash, 2KB RAM, 2x OPA, 12
PIC PIC® Q71 Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 28-VQFN (4x4)
IC MCU 8BIT 32KB FLASH 28VFQFN
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC18F25Q71-I/STX-ND | 2744278 | PIC18F25Q71-I/STX | PIC18F25Q71-I/STX |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | |
| Bits | 8 Bit; Other; A/D 24x12b SAR; D/A 2x8b, 1x10b | |||
| RAM | 2 KB | 2 KB | 2 KB | |
| ROM | 32 KB | 32 KB |