The PIC18F25Q43T-I/STX is an 8-bit microcontroller from the PIC18-Q43 family, featuring a 32 KB program flash memory and 2 KB of SRAM. It operates within a voltage range of 1.8V to 5.5V and supports a temperature range from -40°C to 85°C, making it suitable for industrial applications. The device includes a 12-bit Analog-to-Digital Converter (ADC) with advanced capacitive touch sensing capabilities, as well as a 16-bit Pulse-Width Modulator (PWM) with dual independent outputs. This microcontroller is equipped with six Direct Memory Access (DMA) controllers for efficient data transfer, a vectored interrupt controller with fixed latency, and multiple communication interfaces including UART, SPI, and I²C. It also features a low-power mode with a typical sleep current of less than 800 nA at 1.8V, making it ideal for battery-operated devices. The device supports various memory protection features and includes a Device Information Area for storing calibration data. Overall, the PIC18F25Q43T-I/STX is designed for high-performance, low-power applications requiring real-time control.
PIC PIC® XLP™ 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 28-VQFN (4x4)
PIC PIC® XLP™ 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 28-VQFN (4x4)
PIC PIC® XLP™ 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 28-VQFN (4x4)
PIC PIC® XLP™ 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 28-VQFN (4x4)
IC MCU 8BIT 32KB FLASH 28VQFN
IC MCU 8BIT 32KB FLASH 28VQFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC18F25Q43T-I/STXTR-ND | PIC18F25Q43T-I/STX | PIC18F25Q43T-I/STX | PIC18F25Q43T-I/STX |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | |
| Bits | 8 Bit; Other; A/D 24x12b; D/A 1x8b | |||
| RAM | 2 KB | 2 KB | 2 KB | |
| ROM | 32 KB |