32KB FLASH, 2KB RAM, 1KB EEPROM,
IC MCU 8BIT 32KB FLASH 28SSOP
32KB FLASH, 2KB RAM, 1KB EEPROM,
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 150-PIC18F25Q43T-E/SSCT-ND |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit |
| Clock Speed | 64 MHz |
| Bits | 8 Bit; Other; A/D 24x12b SAR; D/A 1x8b |
| RAM | 2 KB |
| ROM | 32 KB |