PIC PIC® XLP™ 18F, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 28-VQFN (4x4)
8Bit MCU,32KB Flash, 2KB RAM, 1KB EEPROM
8Bit MCU,32KB Flash, 2KB RAM, 1KB EEPROM
8Bit MCU,32KB Flash, 2KB RAM, 1KB EEPROM
IC MCU 8BIT 32KB FLASH 28VQFN
IC MCU 8BIT 32KB FLASH 28VQFN
PIC PIC® XLP™ 18F, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 28-VQFN (4x4)
IC MCU 8BIT 32KB FLASH 28VQFN
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC18F25Q43-I/STX-ND | 2744275P | PIC18F25Q43-I/STX | PIC18F25Q43-I/STX | PIC18F25Q43-I/STX | PIC18F25Q43-I/STX |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | 8 Bit; Other; A/D 24x12b; D/A 1x8b | |||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 32 KB | 32 KB |