8Bit MCU,32KB Flash, 2KB RAM, 1KB EEPROM
8Bit MCU,32KB Flash, 2KB RAM, 1KB EEPROM
8Bit MCU,32KB Flash, 2KB RAM, 1KB EEPROM
Category: OEM Souring
Win Source Part Number: 1466537-PIC18F25Q43-
Manufacturer: Microchip Technology
PIC PIC® XLP™ 18F, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 28-SSOP
IC MCU 8BIT 32KB FLASH 28SSOP Product overview: PIC18F25Q43-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25Q43-I/SS
IC MCU 8BIT 32KB FLASH 28SSOP
IC MCU 8BIT 32KB FLASH 28SSOP
PIC PIC® XLP™ 18F, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 28-SSOP
8-bit Microcontrollers - MCU 28 SSOP .209in TUBE
IC MCU 8BIT 32KB FLASH 28SSOP
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2744273 | 1466537-PIC18F25Q43-I/SS | 150-PIC18F25Q43-I/SS-ND | 685-PIC18F25Q43-I/SS | PIC18F25Q43-I/SS | PIC18F25Q43-I/SS | PIC18F25Q43-I/SS | PIC18F25Q43-I/SS | PIC18F25Q43-I/SS |
| Product Name | Microcontrollers | OEM Souring | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| ROM | 32 KB | 32 KB | 1.02 KB | ||||||
| Package Type | SOP; SSOP; Other; SSOP | SSOP; Other; "28-SSOP (0.209"", 5.30mm Width)" | Other; Tube | SOP; Other; 28-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; Other; 28-SSOP (0.209\", 5.30mm Width) | SSOP; Other; 28-SSOP (0.209", 5.30mm Width) | |||
| Pin Count | 28 | 28 | |||||||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz |