Microchip Technology, Inc. 8-bit 8BIT 32KB Embedded Microcontroller MCU PIC18F25Q10T-I/ML

Description
IC MCU 8BIT 32KB FLASH 28QFN Product overview: PIC18F25Q10T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25Q10T-I/M L can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 32KB FLASH 28QFN Product overview: PIC18F25Q10T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25Q10T-I/M L can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18F25Q10T-I/ML is a 28-pin microcontroller designed for low-power and high-performance applications. It operates at a clock speed of up to 64 MHz and features a 10-bit ADC with advanced computation capabilities, enabling efficient touch sensing and signal processing. The device includes a variety of core independent peripherals such as a Complementary Waveform Generator, Windowed Watchdog Timer, and Zero-Cross Detect, which enhance design flexibility. With a memory capacity of up to 32KB of Flash, 2KB of SRAM, and 256 bytes of EEPROM, the microcontroller supports multiple addressing modes. It operates within a voltage range of 1.8V to 5.5V and is rated for industrial temperature ranges from -40°C to 85°C, with extended options up to 125°C. The power-saving modes, including Sleep and Idle, make it suitable for battery-operated devices. The microcontroller supports various communication protocols, including I2C, SPI, and UART/USART, and offers up to 25 I/O pins with programmable features. Its integrated programming and debugging capabilities facilitate development and testing. Overall, the PIC18F25Q10T-I/ML is a versatile choice for engineers looking for a reliable microcontroller for embedded applications.

Datasheet Summary
Powered by GS/AI

The PIC18F25Q10T-I/ML is a 28-pin microcontroller designed for low-power and high-performance applications. It operates at a clock speed of up to 64 MHz and features a 10-bit ADC with advanced computation capabilities, enabling efficient touch sensing and signal processing. The device includes a variety of core independent peripherals such as a Complementary Waveform Generator, Windowed Watchdog Timer, and Zero-Cross Detect, which enhance design flexibility. With a memory capacity of up to 32KB of Flash, 2KB of SRAM, and 256 bytes of EEPROM, the microcontroller supports multiple addressing modes. It operates within a voltage range of 1.8V to 5.5V and is rated for industrial temperature ranges from -40°C to 85°C, with extended options up to 125°C. The power-saving modes, including Sleep and Idle, make it suitable for battery-operated devices. The microcontroller supports various communication protocols, including I2C, SPI, and UART/USART, and offers up to 25 I/O pins with programmable features. Its integrated programming and debugging capabilities facilitate development and testing. Overall, the PIC18F25Q10T-I/ML is a versatile choice for engineers looking for a reliable microcontroller for embedded applications.

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC18F25Q10T-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F25Q10T-I/ML
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F25Q10T-I/ML
IC MCU 8BIT 32KB FLASH 28QFN Product overview: PIC18F25Q10T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25Q10T-I/M L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 28QFN Product overview: PIC18F25Q10T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25Q10T-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F25Q10T-I/MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F25Q10T-I/MLDKR-ND
Microcontrollers PIC18F25Q10T-I/MLDKR-ND
PIC PIC® XLP™ 18Q Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18Q Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC18F25Q10T-I/MLTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F25Q10T-I/MLTR-ND
Microcontrollers PIC18F25Q10T-I/MLTR-ND
PIC PIC® XLP™ 18Q Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18Q Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC18F25Q10T-I/MLCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F25Q10T-I/MLCT-ND
Microcontrollers PIC18F25Q10T-I/MLCT-ND
PIC PIC® XLP™ 18Q Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18Q Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 28-QFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264291-PIC18F25Q10T-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264291-PIC18F25Q10T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264291-PIC18F25Q10T-I/ML
Win Source Part Number: 1264291-PIC18F25Q10T -I/ML Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 18Q Core Processor: PIC Speed: 64MHz Package: Tape & Reel Standard Package: 1,600 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 2K x 8 Data Converters: A/D 24x10b; D/A 1x5b Oscillator Type: Internal Package / Case: 28-VQFN Exposed Pad Supplier Device Package: 28-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC18F25Q10T-I/MLCT, PIC18F25Q10T-I/MLTR, PIC18F25Q10T-I/MLDKR Base Product Number: PIC18F25

Win Source Part Number: 1264291-PIC18F25Q10T-I/ML
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 18Q
Core Processor: PIC
Speed: 64MHz
Package: Tape & Reel
Standard Package: 1,600
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 2K x 8
Data Converters: A/D 24x10b; D/A 1x5b
Oscillator Type: Internal
Package / Case: 28-VQFN Exposed Pad
Supplier Device Package: 28-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC18F25Q10T-I/MLCT,PIC18F25Q10T-I/MLTR,PIC18F25Q10T-I/MLDKR
Base Product Number: PIC18F25

Buy Now Datasheet
Microcontrollers - PIC18F25Q10T-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F25Q10T-I/ML
Microcontrollers PIC18F25Q10T-I/ML
IC MCU 8BIT 32KB FLASH 28QFN

IC MCU 8BIT 32KB FLASH 28QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F25Q10T-I/ML
8-bit Microcontrollers - MCU PIC18F25Q10T-I/ML
8-bit Microcontrollers - MCU 32KB Flash, 2KB RAM, 256B EEPROM, 10b ADC2, 5b DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD

8-bit Microcontrollers - MCU 32KB Flash, 2KB RAM, 256B EEPROM, 10b ADC2, 5b DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F25Q10T-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F25Q10T-I/ML
Embedded - Microcontrollers PIC18F25Q10T-I/ML
IC MCU 8BIT 32KB FLASH 28QFN

IC MCU 8BIT 32KB FLASH 28QFN

Supplier's Site Datasheet
Microcontrollers - PIC18F25Q10T-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F25Q10T-I/ML
Microcontrollers PIC18F25Q10T-I/ML
PIC PIC® XLP™ 18Q Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18Q Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 28-QFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F25Q10T-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F25Q10T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F25Q10T-I/ML
IC MCU 8BIT 32KB FLASH 28QFN

IC MCU 8BIT 32KB FLASH 28QFN

Supplier's Site
IC MCU 8BIT 32KB FLASH 28QFN - 536-PIC18F25Q10T-I/ML - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 32KB FLASH 28QFN
536-PIC18F25Q10T-I/ML
IC MCU 8BIT 32KB FLASH 28QFN 536-PIC18F25Q10T-I/ML
IC MCU 8BIT 32KB FLASH 28QFN

IC MCU 8BIT 32KB FLASH 28QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F25Q10T-I/ML PIC18F25Q10T-I/MLDKR-ND 1264291-PIC18F25Q10T-I/ML PIC18F25Q10T-I/ML PIC18F25Q10T-I/ML PIC18F25Q10T-I/ML PIC18F25Q10T-I/ML PIC18F25Q10T-I/ML 536-PIC18F25Q10T-I/ML
Product Name 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 8BIT 32KB FLASH 28QFN
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 2 KB 2 KB 32 KB 2 KB 2 KB 2 KB 2 KB
ROM 0.2560 KB 32 KB 256 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-C505CA4EMCAKXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 1.25 KB
Supply Voltage 4.25 to 5.5 volts
View Details
5 suppliers