Win Source Part Number: 1264330-PIC18F25K83-
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 18K, Functional Safety (FuSa)
Core Processor: PIC
Speed: 64MHz
Package: Tube
Standard Package: 47
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: CANbus, I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 24x12b; D/A 1x5b
Oscillator Type: Internal
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC18F25K83
IC MCU 8BIT 32KB FLASH 28SSOP Product overview: PIC18F25K83-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K83-I/SS
PIC PIC® XLP™ 18K, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SSOP
8bit MCU 32KB Flash, 2KB RAM, 1KB EE, CA
8bit MCU 32KB Flash, 2KB RAM, 1KB EE, CA
8bit MCU 32KB Flash, 2KB RAM, 1KB EE, CA
MCU, 8BIT, PIC18, 64MHZ, SSOP-28; Product Range:PIC18 Family PIC18FxxK83 Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:25I/O s; EmbeddedRoHS Compliant: Yes
IC MCU 8BIT 32KB FLASH 28SSOP
IC MCU 8BIT 32KB FLASH 28SSOP
IC MCU 8BIT 32KB FLASH 28SSOP
8-bit Microcontrollers - MCU 12-BIT ADC2 32KB Flash, 2KB RAM
PIC PIC® XLP™ 18K, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1264330-PIC18F25K83-I/SS | 685-PIC18F25K83-I/SS | PIC18F25K83-I/SS-ND | 2648069 | 57AC2819 | PIC18F25K83-I/SS | PIC18F25K83-I/SS | PIC18F25K83-I/SS | PIC18F25K83-I/SS | PIC18F25K83-I/SS |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Mcu, 8Bit, Pic18, 64Mhz, Ssop-28; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | |||
| RAM | 32 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | |||
| ROM | 1 KB | 1.02 KB | 32 KB | 64 KB | ||||||
| ROM Type | Flash; FLASH | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH |