Win Source Part Number: 1368752-PIC18F25K83-
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
Mfr: Microchip Technology
Series: PIC® XLP™ 18K, Functional Safety (FuSa)
Package: Tube
Product Status: Active
Package / Case: 28-DIP (0.300", 7.62mm)
Supplier Device Package: 28-SPDIP
Base Product Number: PIC18F25
Mounting Type: Through Hole
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 64MHz
Number of I/O: 25
Core Processor: PIC
Core Size: 8-Bit
Connectivity: CANbus, I²C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
Data Converters: A/D 24x12b; D/A 1x5b
Oscillator Type: Internal
PIC PIC® XLP™ 18K, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SPDIP
8bit MCU 32KB Flash, 2KB RAM, 1KB EE, CA
8bit MCU 32KB Flash, 2KB RAM, 1KB EE, CA
8bit MCU 32KB Flash, 2KB RAM, 1KB EE, CA
IC MCU 8BIT 32KB FLASH 28SPDIP Product overview: PIC18F25K83-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K83-I/SP
MCU, 8BIT, PIC18, 64MHZ, SPDIP-28; Product Range:PIC18 Family PIC18F K8x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:SPDIP; No. of I/O s:25I/O s; RoHS Compliant: Yes
8-bit Microcontrollers - MCU 12-BIT ADC2 32KB Flash, 2KB RAM
IC MCU 8BIT 32KB FLASH 28SPDIP
IC MCU 8BIT 32KB FLASH 28SPDIP
IC MCU 8BIT 32KB FLASH 28SPDIP
PIC PIC® XLP™ 18K, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SPDIP
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1368752-PIC18F25K83-I/SP | PIC18F25K83-I/SP-ND | 2648067 | 685-PIC18F25K83-I/SP | 48AC3106 | PIC18F25K83-I/SP | PIC18F25K83-I/SP | PIC18F25K83-I/SP | PIC18F25K83-I/SP | PIC18F25K83-I/SP |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Mcu, 8Bit, Pic18, 64Mhz, Spdip-28; Product Range Microchip | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | |||
| RAM | 32 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | |||
| ROM | 1 KB | 32 KB | 64 KB | 1.02 KB | ||||||
| ROM Type | Flash; FLASH | Flash | EEPROM; EEPROM | Flash; FLASH |