The PIC18F25K83-I/SO is a low-power, high-performance 8-bit microcontroller from Quarktwin Technology Ltd., designed for automotive and industrial applications. It operates at speeds up to 64 MHz and features a rich set of communication peripherals, including CAN, SPI, two I²Cs, two UARTs, LIN, DMX, and DALI, making it suitable for a variety of wired and wireless communication protocols. This microcontroller includes a 12-bit ADC with computation capabilities, allowing for automated signal analysis, which simplifies application complexity. It supports up to 64 KB of Flash program memory, 4 KB of SRAM, and 1 KB of EEPROM, with configurable memory access partitions and programmable code protection. The operating voltage ranges from 1.8V to 3.6V for the low-power version and 2.3V to 5.5V for the standard version, with an industrial temperature range of -40°C to 85°C and an extended range of -40°C to 125°C. Power-saving features include multiple low-power modes, such as DOZE, IDLE, and SLEEP, with typical sleep currents as low as 60 nA. The device is equipped with various digital peripherals, including timers, logic cells, and PWM modules, as well as analog peripherals like a temperature sensor and a 5-bit DAC. Its flexible oscillator structure supports high-precision internal oscillators and external clock sources, ensuring reliable operation in diverse applications.
IC MCU 8BIT 32KB FLASH 28SOIC Product overview: PIC18F25K83-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K83-I/SO
PIC PIC® XLP™ 18K, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SOIC
RISC Microcontroller, 8-Bit, FLASH, PIC18 CPU, 64MHz, CMOS, PDSO28
8-bit Microcontrollers - MCU 12-BIT ADC2 32KB Flash, 2KB RAM
IC MCU 8BIT 32KB FLASH 28SOIC
MCU, 8BIT, 64MHZ, WSOIC-28; Product Range:PIC18 Family PIC18FxxK83 Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:WSOIC; No. of I/O s:25I/O s RoHS Compliant: Yes
IC MCU 8BIT 32KB FLASH 28SOIC
PIC PIC® XLP™ 18K, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18F25K83-I/SO | PIC18F25K83-I/SO-ND | PIC18F25K83-I/SO | PIC18F25K83-I/SO | PIC18F25K83-I/SO | 28AC0863 | PIC18F25K83-I/SO | PIC18F25K83-I/SO |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 8Bit, 64Mhz, Wsoic-28; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | |||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | |||
| ROM | 1.02 KB | 32 KB | ||||||
| ROM Type | EEPROM; EEPROM | Flash | Flash | Flash; FLASH |