IC MCU 8BIT 32KB FLASH 28SSOP Product overview: PIC18F25K83-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K83-E/SS
Mfr: Freescale Semiconductor
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Core Processor: Rabbit 6000
Core Size: 8-Bit
Speed: 200MHz
Connectivity: CANbus, FIFO, I²C, IrDA, LINbus, SPI, UART/USART
Peripherals: Power-Fail Reset, WDT
Number of I/O: 8
PIC PIC® XLP™ 18K, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SSOP
PIC PIC® XLP™ 18K, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SSOP
IC MCU 8BIT 32KB FLASH 28SSOP
IC MCU 8BIT 32KB FLASH 28SSOP
IC MCU 8BIT 32KB FLASH 28SSOP
8-bit Microcontrollers - MCU 12-BIT ADC2 32KB Flash, 2KB RAM
MCU, 8BIT, 64MHZ, SSOP-28; Product Range:PIC18 Family PIC18FxxK83 Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:25I/O s RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18F25K83-E/SS | PIC18F25K83-E/SS-ND | PIC18F25K83-E/SS | PIC18F25K83-E/SS | PIC18F25K83-E/SS | PIC18F25K83-E/SS | PIC18F25K83-E/SS | 28AC0861 | |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Connectors,Interconnects | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Mcu, 8Bit, 64Mhz, Ssop-28; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | ||
| Clock Speed | 64 MHz | 200 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | |||
| ROM | 1 KB | 32 KB | |||||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH |