Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F25K80-I/MM PIC18F25K80-I/MM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1088784-PIC18F25K80- I/MM Packaging: Tube/Rail Core Processor: PIC Number of I/O: 24 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-QFN-S (6x6) Speed(Frequency): 64MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 3.6K x 8 Alternative Parts (Cross-Reference): PIC18F25K80-I/SO; PIC18F25K80T-I/MM; PIC18F25K80-I/SP; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1088784-PIC18F25K80- I/MM Packaging: Tube/Rail Core Processor: PIC Number of I/O: 24 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-QFN-S (6x6) Speed(Frequency): 64MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 3.6K x 8 Alternative Parts (Cross-Reference): PIC18F25K80-I/SO; PIC18F25K80T-I/MM; PIC18F25K80-I/SP; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F25K80-I/MM - 1088784-PIC18F25K80-I/MM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F25K80-I/MM
1088784-PIC18F25K80-I/MM
Embedded - Embedded - Microcontrollers - PIC18F25K80-I/MM 1088784-PIC18F25K80-I/MM
Manufacturer: Microchip Technology Win Source Part Number: 1088784-PIC18F25K80- I/MM Packaging: Tube/Rail Core Processor: PIC Number of I/O: 24 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-QFN-S (6x6) Speed(Frequency): 64MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 3.6K x 8 Alternative Parts (Cross-Reference): PIC18F25K80-I/SO; PIC18F25K80T-I/MM; PIC18F25K80-I/SP; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088784-PIC18F25K80-I/MM
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 24
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 8x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-QFN-S (6x6)
Speed(Frequency): 64MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 3.6K x 8
Alternative Parts (Cross-Reference): PIC18F25K80-I/SO; PIC18F25K80T-I/MM; PIC18F25K80-I/SP;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 8230842P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8230842P
Microcontrollers 8230842P
Microchip PIC18F25K80-I/MM

Microchip PIC18F25K80-I/MM

Supplier's Site
Microcontrollers - 8230842 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8230842
Microcontrollers 8230842
Microchip PIC18F25K80-I/MM

Microchip PIC18F25K80-I/MM

Supplier's Site
Microcontrollers - 1459377 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1459377
Microcontrollers 1459377
Microchip PIC18F25K80-I/MM

Microchip PIC18F25K80-I/MM

Supplier's Site
Microcontrollers - PIC18F25K80-I/MM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F25K80-I/MM-ND
Microcontrollers PIC18F25K80-I/MM-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-QFN-S (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-QFN-S (6x6)

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC18F25K80-I/MM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F25K80-I/MM
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F25K80-I/MM
IC MCU 8BIT 32KB FLASH 28QFN Product overview: PIC18F25K80-I/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K80-I/MM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 28QFN Product overview: PIC18F25K80-I/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K80-I/MM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F25K80-I/MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F25K80-I/MM
Microcontrollers PIC18F25K80-I/MM
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-QFN-S (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-QFN-S (6x6)

Buy Now Datasheet
Microcontrollers - PIC18F25K80-I/MM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F25K80-I/MM
Microcontrollers PIC18F25K80-I/MM
IC MCU 8BIT 32KB FLASH 28QFN

IC MCU 8BIT 32KB FLASH 28QFN

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F25K80-I/MM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F25K80-I/MM
Embedded - Microcontrollers PIC18F25K80-I/MM
IC MCU 8BIT 32KB FLASH 28QFN

IC MCU 8BIT 32KB FLASH 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F25K80-I/MM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F25K80-I/MM
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F25K80-I/MM
IC MCU 8BIT 32KB FLASH 28QFN

IC MCU 8BIT 32KB FLASH 28QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F25K80-I/MM
8-bit Microcontrollers - MCU PIC18F25K80-I/MM
8-bit Microcontrollers - MCU ECAN 32KB FL 4KB RAM 16MIPS 12b ADC CTMU

8-bit Microcontrollers - MCU ECAN 32KB FL 4KB RAM 16MIPS 12b ADC CTMU

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Qfn-28; Product Range Microchip - 23T3154 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Qfn-28; Product Range Microchip
23T3154
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Qfn-28; Product Range Microchip 23T3154
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, QFN-28; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:3.56KB; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:24I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, QFN-28; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:3.56KB; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:24I/O s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1088784-PIC18F25K80-I/MM 8230842P 8230842 PIC18F25K80-I/MM-ND 685-PIC18F25K80-I/MM PIC18F25K80-I/MM PIC18F25K80-I/MM PIC18F25K80-I/MM PIC18F25K80-I/MM PIC18F25K80-I/MM 23T3154
Product Name Embedded - Embedded - Microcontrollers - PIC18F25K80-I/MM Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Qfn-28; Product Range Microchip
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 32 KB 3.65 KB 3.6 KB 3.6 KB 3.6 KB 3.6 KB 3.6 KB 3.56 KB
ROM 1 KB 32 KB 32 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC847BSZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA5 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers