Microchip Technology, Inc. Microcontrollers PIC18F25K80-H/SS

Description
PIC Automotive, AEC-Q100, PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SSOP
Request a Quote Datasheet
Description
PIC Automotive, AEC-Q100, PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F25K80-H/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F25K80-H/SS-ND
Microcontrollers PIC18F25K80-H/SS-ND
PIC Automotive, AEC-Q100, PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SSOP

PIC Automotive, AEC-Q100, PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1319148-PIC18F25K80-H/SS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1319148-PIC18F25K80-H/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers 1319148-PIC18F25K80-H/SS
Manufacturer: Microchip Technology Win Source Part Number: 1319148-PIC18F25K80- H/SS Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 64MHz Standard Package: 47 Mounting: Surface Mount Core Size: 8-Bit Connectivity: ECANbus, I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.6K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 150°C Case / Package: 28-SSOP (0.209", 5.30mm Width) ECCN: 3A001A2A Fake Threat In the Open Market: 75 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 4V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: PIC18F25 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1319148-PIC18F25K80-H/SS
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 64MHz
Standard Package: 47
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: ECANbus, I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.6K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: 28-SSOP (0.209", 5.30mm Width)
ECCN: 3A001A2A
Fake Threat In the Open Market: 75
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 4V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC18F25
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F25K80-H/SS
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F25K80-H/SS
IC MCU 8BIT 32KB FLASH 28SSOP Product overview: PIC18F25K80-H/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K80-H/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 28SSOP Product overview: PIC18F25K80-H/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K80-H/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F25K80-H/SS
Embedded - Microcontrollers PIC18F25K80-H/SS
IC MCU 8BIT 32KB FLASH 28SSOP

IC MCU 8BIT 32KB FLASH 28SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F25K80-H/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F25K80-H/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F25K80-H/SS
IC MCU 8BIT 32KB FLASH 28SSOP

IC MCU 8BIT 32KB FLASH 28SSOP

Supplier's Site
Microcontrollers - PIC18F25K80-H/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F25K80-H/SS
Microcontrollers PIC18F25K80-H/SS
PIC Automotive, AEC-Q100, PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SSOP

PIC Automotive, AEC-Q100, PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F25K80-H/SS-ND 1319148-PIC18F25K80-H/SS 685-PIC18F25K80-H/SS PIC18F25K80-H/SS PIC18F25K80-H/SS PIC18F25K80-H/SS
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 8x12b
RAM 3.6 KB 32 KB 3.6 KB 3.6 KB 3.6 KB
ROM 32 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7517AA - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Embedded - Microcontrollers - ACE8001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details