Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F25K50-I/ML PIC18F25K50-I/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 1088783-PIC18F25K50- I/ML Packaging: Tube/Rail Core Processor: PIC Number of I/O: 25 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 14x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-QFN (6x6) Speed(Frequency): 48MHz Supply Voltage - Operating: 2.3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1088783-PIC18F25K50- I/ML Packaging: Tube/Rail Core Processor: PIC Number of I/O: 25 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 14x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-QFN (6x6) Speed(Frequency): 48MHz Supply Voltage - Operating: 2.3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F25K50-I/ML - 1088783-PIC18F25K50-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F25K50-I/ML
1088783-PIC18F25K50-I/ML
Embedded - Embedded - Microcontrollers - PIC18F25K50-I/ML 1088783-PIC18F25K50-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 1088783-PIC18F25K50- I/ML Packaging: Tube/Rail Core Processor: PIC Number of I/O: 25 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 14x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-QFN (6x6) Speed(Frequency): 48MHz Supply Voltage - Operating: 2.3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088783-PIC18F25K50-I/ML
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 25
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 14x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-QFN (6x6)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 2.3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC18F25K50-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F25K50-I/ML-ND
Microcontrollers PIC18F25K50-I/ML-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC18F25K50-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F25K50-I/ML
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F25K50-I/ML
IC MCU 8BIT 32KB FLASH 28QFN Product overview: PIC18F25K50-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K50-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 28QFN Product overview: PIC18F25K50-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K50-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F25K50-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F25K50-I/ML
Embedded - Microcontrollers PIC18F25K50-I/ML
IC MCU 8BIT 32KB FLASH 28QFN

IC MCU 8BIT 32KB FLASH 28QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F25K50-I/ML
8-bit Microcontrollers - MCU PIC18F25K50-I/ML
8-bit Microcontrollers - MCU 32 KB Flash RAM 48 MHz Int.

8-bit Microcontrollers - MCU 32 KB Flash RAM 48 MHz Int.

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F25K50-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F25K50-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F25K50-I/ML
IC MCU 8BIT 32KB FLASH 28QFN

IC MCU 8BIT 32KB FLASH 28QFN

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Qfn-28; Product Range Microchip - 06W2971 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Qfn-28; Product Range Microchip
06W2971
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Qfn-28; Product Range Microchip 06W2971
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, QFN-28; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:25I/O s; MPU Core Size:8bit RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, QFN-28; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:25I/O s; MPU Core Size:8bit RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC18F25K50-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F25K50-I/ML
Microcontrollers PIC18F25K50-I/ML
IC MCU 8BIT 32KB FLASH 28QFN

IC MCU 8BIT 32KB FLASH 28QFN

Supplier's Site Datasheet
Microcontrollers - PIC18F25K50-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F25K50-I/ML
Microcontrollers PIC18F25K50-I/ML
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1088783-PIC18F25K50-I/ML PIC18F25K50-I/ML-ND 685-PIC18F25K50-I/ML PIC18F25K50-I/ML PIC18F25K50-I/ML PIC18F25K50-I/ML 06W2971 PIC18F25K50-I/ML PIC18F25K50-I/ML
Product Name Embedded - Embedded - Microcontrollers - PIC18F25K50-I/ML Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Qfn-28; Product Range Microchip Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 256 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - AFE4110B000YS - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC842BCPZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details