Microchip Technology, Inc. Microcontrollers PIC18F25K50-E/ML

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-QFN (6x6)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F25K50-E/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F25K50-E/ML-ND
Microcontrollers PIC18F25K50-E/ML-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F25K50-E/ML - 889645-PIC18F25K50-E/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F25K50-E/ML
889645-PIC18F25K50-E/ML
Embedded - Embedded - Microcontrollers - PIC18F25K50-E/ML 889645-PIC18F25K50-E/ML
Manufacturer: Microchip Technology Win Source Part Number: 889645-PIC18F25K50-E /ML Series: PIC® XLP™ 18K Operating Temperature Range: -40°C ~ 125°C (TA) Features: PIC series Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-QFN (6x6) Core Processor: PIC Speed: 48MHz Package: Tube Package: 28-VQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 14x10b Oscillator Type: Internal Supply Voltage: 2.3V ~ 5.5V Family Name: PIC18F25 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (6x6) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 61 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889645-PIC18F25K50-E/ML
Series: PIC® XLP™ 18K
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: PIC series Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-QFN (6x6)
Core Processor: PIC
Speed: 48MHz
Package: Tube
Package: 28-VQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 14x10b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 5.5V
Family Name: PIC18F25
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (6x6)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 61
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC18F25K50-E/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F25K50-E/ML
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F25K50-E/ML
IC MCU 8BIT 32KB FLASH 28QFN Product overview: PIC18F25K50-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K50-E/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 28QFN Product overview: PIC18F25K50-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K50-E/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F25K50-E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F25K50-E/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F25K50-E/ML
IC MCU 8BIT 32KB FLASH 28QFN

IC MCU 8BIT 32KB FLASH 28QFN

Supplier's Site
Microcontrollers - PIC18F25K50-E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F25K50-E/ML
Microcontrollers PIC18F25K50-E/ML
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F25K50-E/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F25K50-E/ML
Embedded - Microcontrollers PIC18F25K50-E/ML
IC MCU 8BIT 32KB FLASH 28QFN

IC MCU 8BIT 32KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F25K50-E/ML-ND 889645-PIC18F25K50-E/ML 685-PIC18F25K50-E/ML PIC18F25K50-E/ML PIC18F25K50-E/ML PIC18F25K50-E/ML
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F25K50-E/ML 8-bit 8BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 14x10b
RAM 2 KB 32 KB 2 KB 2 KB 2 KB
ROM 32 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161CSLFCAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC845BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details