Microchip Technology, Inc. PIC18F25K42

Description
PIC18(L)FxxK42 MCUs integrate a rich set of core independent peripherals, intelligent analog peripherals and large Flash/RAM/EEPROM memories. These 28-, 40- and 48-pin devices also offer a host of low power features, performance improvements and design flexibility options that easily and rapidly enable the complex set of functions required by many of today's embedded control applications. Functional Safety: This product is recommended for safety critical applications targeting both industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation such as FMEDA report and Safety Manual can be provided on request. Certified development tools are also available for this product. Please contact your local Microchip sales office or your distributor for more information. PIC18F "K42" Product Family Overview Watch livestream highlighting the K42 Additional Features Interrupt Vector Table Programmable single or dual priority Two level hardware context saving Eliminates need for CPU involvement in data transfers Access to all memory spaces and peripherals Flexible source and destination message sizes Programmable DMA priority Memory Access Partition (MAP) - Customize flash partitioning with bootloader write protection Device Information Area (DIA) - Dedicated memory area for data storage of temp sensor factory calibration value, factory ID and FVR values for ADC and COMP WDT: 500nA @ 1.8V typical SLEEP mode: 50nA @ 1.8V typical DOZE mode allows CPU to run at a lower clock speed than peripherals IDLE and SLEEP modes selectively shut down peripherals and/or core for power reduction Averaging, filter calculations, oversampling and threshold comparison (ADCC) Automates touch sampling and reduces software size and CPU usage when touch or proximity sensing is required (ADCC) 5-bit resolution, rail-to-rail (DAC) Unbuffered I/O pin output Comparator hysteresis enable Invert output polarity Fixed Voltage Reference (FVR) module - 1.024V, 2.048V and 4.096V output levels Senses high voltage AC signal (ZCD) Generates interrupts on zero cross (ZCD) DMA compatible Asynchronous UART, RS-232, RS-485 compatible Programmable 1, 1.5, 2 stop bits Configurable length bytes Arbitrary length data packets Separate transmit and receive buffers with 2-byte FIFO and DMA capabilities SMBus, PMBUSTM compatible
Datasheet
Description
PIC18(L)FxxK42 MCUs integrate a rich set of core independent peripherals, intelligent analog peripherals and large Flash/RAM/EEPROM memories. These 28-, 40- and 48-pin devices also offer a host of low power features, performance improvements and design flexibility options that easily and rapidly enable the complex set of functions required by many of today's embedded control applications. Functional Safety: This product is recommended for safety critical applications targeting both industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation such as FMEDA report and Safety Manual can be provided on request. Certified development tools are also available for this product. Please contact your local Microchip sales office or your distributor for more information. PIC18F "K42" Product Family Overview Watch livestream highlighting the K42 Additional Features Interrupt Vector Table Programmable single or dual priority Two level hardware context saving Eliminates need for CPU involvement in data transfers Access to all memory spaces and peripherals Flexible source and destination message sizes Programmable DMA priority Memory Access Partition (MAP) - Customize flash partitioning with bootloader write protection Device Information Area (DIA) - Dedicated memory area for data storage of temp sensor factory calibration value, factory ID and FVR values for ADC and COMP WDT: 500nA @ 1.8V typical SLEEP mode: 50nA @ 1.8V typical DOZE mode allows CPU to run at a lower clock speed than peripherals IDLE and SLEEP modes selectively shut down peripherals and/or core for power reduction Averaging, filter calculations, oversampling and threshold comparison (ADCC) Automates touch sampling and reduces software size and CPU usage when touch or proximity sensing is required (ADCC) 5-bit resolution, rail-to-rail (DAC) Unbuffered I/O pin output Comparator hysteresis enable Invert output polarity Fixed Voltage Reference (FVR) module - 1.024V, 2.048V and 4.096V output levels Senses high voltage AC signal (ZCD) Generates interrupts on zero cross (ZCD) DMA compatible Asynchronous UART, RS-232, RS-485 compatible Programmable 1, 1.5, 2 stop bits Configurable length bytes Arbitrary length data packets Separate transmit and receive buffers with 2-byte FIFO and DMA capabilities SMBus, PMBUSTM compatible
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC18(L)FxxK42 MCUs integrate a rich set of core independent peripherals, intelligent analog peripherals and large Flash/RAM/EEPROM memories. These 28-, 40- and 48-pin devices also offer a host of low power features, performance improvements and design flexibility options that easily and rapidly enable the complex set of functions required by many of today's embedded control applications. Functional Safety: This product is recommended for safety critical applications targeting both industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation such as FMEDA report and Safety Manual can be provided on request. Certified development tools are also available for this product. Please contact your local Microchip sales office or your distributor for more information. PIC18F "K42" Product Family Overview Watch livestream highlighting the K42 Additional Features Interrupt Vector Table Programmable single or dual priority Two level hardware context saving Eliminates need for CPU involvement in data transfers Access to all memory spaces and peripherals Flexible source and destination message sizes Programmable DMA priority Memory Access Partition (MAP) - Customize flash partitioning with bootloader write protection Device Information Area (DIA) - Dedicated memory area for data storage of temp sensor factory calibration value, factory ID and FVR values for ADC and COMP WDT: 500nA @ 1.8V typical SLEEP mode: 50nA @ 1.8V typical DOZE mode allows CPU to run at a lower clock speed than peripherals IDLE and SLEEP modes selectively shut down peripherals and/or core for power reduction Averaging, filter calculations, oversampling and threshold comparison (ADCC) Automates touch sampling and reduces software size and CPU usage when touch or proximity sensing is required (ADCC) 5-bit resolution, rail-to-rail (DAC) Unbuffered I/O pin output Comparator hysteresis enable Invert output polarity Fixed Voltage Reference (FVR) module - 1.024V, 2.048V and 4.096V output levels Senses high voltage AC signal (ZCD) Generates interrupts on zero cross (ZCD) DMA compatible Asynchronous UART, RS-232, RS-485 compatible Programmable 1, 1.5, 2 stop bits Configurable length bytes Arbitrary length data packets Separate transmit and receive buffers with 2-byte FIFO and DMA capabilities SMBus, PMBUSTM compatible

PIC18(L)FxxK42 MCUs integrate a rich set of core independent peripherals, intelligent analog peripherals and large Flash/RAM/EEPROM memories. These 28-, 40- and 48-pin devices also offer a host of low power features, performance improvements and design flexibility options that easily and rapidly enable the complex set of functions required by many of today's embedded control applications.

Functional Safety:
This product is recommended for safety critical applications targeting both industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation such as FMEDA report and Safety Manual can be provided on request. Certified development tools are also available for this product. Please contact your local Microchip sales office or your distributor for more information.

PIC18F "K42" Product Family Overview

Watch livestream highlighting the K42

Additional Features

  • Interrupt Vector Table
  • Programmable single or dual priority
  • Two level hardware context saving
  • Eliminates need for CPU involvement in data transfers
  • Access to all memory spaces and peripherals
  • Flexible source and destination message sizes
  • Programmable DMA priority
  • Memory Access Partition (MAP) - Customize flash partitioning with bootloader write protection
  • Device Information Area (DIA) - Dedicated memory area for data storage of temp sensor factory calibration value, factory ID and FVR values for ADC and COMP
  • WDT: 500nA @ 1.8V typical
  • SLEEP mode: 50nA @ 1.8V typical
  • DOZE mode allows CPU to run at a lower clock speed than peripherals
  • IDLE and SLEEP modes selectively shut down peripherals and/or core for power reduction
  • Averaging, filter calculations, oversampling and threshold comparison (ADCC)
  • Automates touch sampling and reduces software size and CPU usage when touch or proximity sensing is required (ADCC)
  • 5-bit resolution, rail-to-rail (DAC)
  • Unbuffered I/O pin output
  • Comparator hysteresis enable
  • Invert output polarity
  • Fixed Voltage Reference (FVR) module - 1.024V, 2.048V and 4.096V output levels
  • Senses high voltage AC signal (ZCD)
  • Generates interrupts on zero cross (ZCD)
  • DMA compatible
  • Asynchronous UART, RS-232, RS-485 compatible
  • Programmable 1, 1.5, 2 stop bits
  • Configurable length bytes
  • Arbitrary length data packets
  • Separate transmit and receive buffers with 2-byte FIFO and DMA capabilities
  • SMBus, PMBUSTM compatible
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F25K42
Bits Other; 12-bit
Number 24
RAM 2.05 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8E25MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details